location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo USB 2.0 Portable Hard Drive external hard drive 500 GB 5400 RPM Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 2.0 Portable Hard Drive
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
45K1690
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 184791
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 May 2020 12:12:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo USB 2.0 Portable Hard Drive external hard drive 500 GB 5400 RPM Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 500 GB 5400 RPM Serial ATA
  • - Read speed: 30 MB/s
  • - Write speed: 25 MB/s
  • - USB 2.0
  • - Black
Long product name Lenovo USB 2.0 Portable Hard Drive external hard drive 500 GB 5400 RPM Black :
The long product name of Lenovo USB 2.0 Portable Hard Drive external hard drive 500 GB 5400 RPM Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 2.0 Portable 500GB Hard Drive
More>>>
Lenovo USB 2.0 Portable Hard Drive external hard drive 500 GB 5400 RPM Black:
The official description of Lenovo USB 2.0 Portable Hard Drive external hard drive 500 GB 5400 RPM Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Lenovo USB Portable 500GB Hard Disk Drive (HDD) option works with Rescue and Recovery(3) on ThinkPad(R), ThinkCentre(R), and Lenovo 3000 systems. Rescue and Recovery is a backup and restore software utility preloaded on ThinkPad and ThinkCentre systems. It is a complete image recovery solution that helps protect against data loss in the event of a software or hardware failure by enabling recovery to a previously saved image. This bootable drive, together with Rescue and Recovery software, allows straight-forward recovery of your system image and data. The Lenovo USB Portable 500GB HDD incorporates a USB 2.0 interface for high-speed data transfers and is backward-compatible with USB 1.1 (at USB 1.1 transfer speeds). It offers high-capacity storage in a small, lightweight, and completely portable device without the need for an ac power adapter. Driverless installation under Microsoft Windows(R) XP and Microsoft Windows Vista makes this drive very easy to use, and facilitates file transfers between systems.
Features & Benefits:
- High-speed USB 2.0 Interface.
- Compact size -- Fits in a shirt pocket.
- No requirement for an ac power adapter.
- Driverless operation under Microsoft Windows XP and Vista.
- 500 GB capacity.
- 5400 rpm speed.
- Innovative glossy top cover design.
The Lenovo USB Portable 500GB HDD option also enables:
- Easy system storage expansion.
- Video and audio file storage.
- Simple file backup.

Short summary description Lenovo USB 2.0 Portable Hard Drive external hard drive 500 GB 5400 RPM Black:
This short summary of the Lenovo USB 2.0 Portable Hard Drive external hard drive 500 GB 5400 RPM Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo USB 2.0 Portable Hard Drive, 500 GB, 2.0, 5400 RPM, Black

Long summary description Lenovo USB 2.0 Portable Hard Drive external hard drive 500 GB 5400 RPM Black:
This is an auto-generated long summary of Lenovo USB 2.0 Portable Hard Drive external hard drive 500 GB 5400 RPM Black based on the first three specs of the first five spec groups.

Lenovo USB 2.0 Portable Hard Drive. HDD capacity: 500 GB. USB version: 2.0. HDD speed: 5400 RPM, Read speed: 30 MB/s, Write speed: 25 MB/s. Product colour: Black

Hard drive
HDD capacity *
500 GB
HDD speed *
5400 RPM
Interface
Serial ATA
Type
HDD
Read speed
30 MB/s
Write speed
25 MB/s
Ports & interfaces
USB connector *
USB
USB version *
2.0
Features
Product colour *
Black
Plug and Play
Yes
Windows operating systems supported
Yes
Certification
CE, BSMI, VCCI, C-Tick, FCC, ICES, KCC
Security
Fingerprint reader
No
Power
Bus powered *
USB
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Operating relative humidity (H-H)
5 - 85%
Weight & dimensions
Width
77.3 mm
Depth
129.9 mm
Height
13.8 mm
Weight *
154 g
Other features
Interface type
USB 2.0
Internal
No
Connectivity technology
Wired
Compatible operating systems
Microsoft Windows XP/Vista
Country Distributor
United Kingdom 1 distributor(s)