location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Discproducer™ PP-100

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Discproducer™ PP-100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C672022
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125591
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 12 months (including drives)
Long product name Epson Discproducer™ PP-100 :
The long product name of Epson Discproducer™ PP-100. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PP-100 Discproducer, 30 CD/h, 15 DVD/h
More>>>
Epson Discproducer™ PP-100:
The official description of Epson Discproducer™ PP-100 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

As the only company in the world to design, develop and market both inkjet printers and industrial precision robotics, it makes perfect sense for us to combine the two. The result is the Discproducer - photo-realistic printing and fully automated CD/DVD reproduction in one neat package.

Super-productive and hassle-free
As easy to use as an office printer, the Discproducer can output up to 100 CDs/DVDs in a single session. Depending on data type and volume that amounts to up to 30 units per hour. It's the only product in its class that has front facing control and status reporting.

The best print quality in its class
You'll get vibrant, lifelike, razor sharp prints that are smudgeproof and water resistant thanks to the advanced print technology and ink. Media from other manufacturers can be used.

Cost-effective to own
Incredibly, you can produce over 1,000 prints per set of ink cartridges. And because it uses a separate cartridge for each colour, you only need to change the cartridges that are near empty.

Short summary description Epson Discproducer™ PP-100:
This short summary of the Epson Discproducer™ PP-100 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Discproducer™ PP-100, Colour, 1200 x 1200 DPI

Long summary description Epson Discproducer™ PP-100:
This is an auto-generated long summary of Epson Discproducer™ PP-100 based on the first three specs of the first five spec groups.

Epson Discproducer™ PP-100. Colour. Maximum resolution: 1200 x 1200 DPI

Features
Colour *
Yes
Printing
Maximum resolution *
1200 x 1200 DPI
Design
Market positioning *
Business
Country of origin
China
Certification
EMC Directive 2004/108/EC, EN55022 Class B, EN61000-3-2 EN6000-3-3, EN55024 Low Voltage Directive 2006/95/EC, EN60950-1 (TÜV)
System requirements
Mac compatibility
No
Compatible operating systems
Windows XP SP2+, Home/Professional, Windows 2000 SP4+, Professional
Minimum processor
Pentium 4, 1.4 GHz
Minimum RAM
512 MB
Minimum storage drive space
10240 MB
Weight & dimensions
Weight
24 kg
Packaging data
Quantity per pack
1 pc(s)
Bundled software
Total Disc Maker Total Disc Monitor Total Disc Setup TD Bridge System Adjustment Tool for PP-100
Package width
525 mm
Packaging data
Package depth
720 mm
Package height
645 mm
Package weight
31.4 kg
Logistics data
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
2.08 m
Products per pallet layer
2 pc(s)
Products per pallet layer (UK)
2 pc(s)
Products per pallet (UK)
6 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2.08 m
Products per pallet
6 pc(s)
Other features
Dimensions (WxDxH)
377 x 465 x 348 mm
Stand-by LED
Yes
Print technology
Inkjet
Interface
USB 2.0
Type
Dye ink
Media types supported
CD / DVD
Print head
Micro Piezo
DVD/CD printing
Yes