Apple logo

Apple iPad Pro 4G LTE 256 GB 32.8 cm (12.9") Wi-Fi 5 (802.11ac) iOS Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47707
Info modified on:
07 Mar 2024, 15:34:52
Long product name Apple iPad Pro 4G LTE 256 GB 32.8 cm (12.9") Wi-Fi 5 (802.11ac) iOS Grey:

iPad Pro Wi-Fi + Cellular, 12.9", 2732 x 2048, A9X + M9, 256GB, 802.11ac, LTE, 8MP + 1.2MP, iOS 9

Short summary description Apple iPad Pro 4G LTE 256 GB 32.8 cm (12.9") Wi-Fi 5 (802.11ac) iOS Grey:

Apple iPad Pro, 32.8 cm (12.9"), 2732 x 2048 pixels, 256 GB, iOS, 723 g, Grey

Long summary description Apple iPad Pro 4G LTE 256 GB 32.8 cm (12.9") Wi-Fi 5 (802.11ac) iOS Grey:

Apple iPad Pro. Display diagonal: 32.8 cm (12.9"), Display resolution: 2732 x 2048 pixels. Internal storage capacity: 256 GB. Processor family: Apple, Processor model: A9X. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1.2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Assisted GPS (A-GPS). Weight: 723 g. Operating system installed: iOS. Product colour: Grey

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.