location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP USB Type-C to RJ45 Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB Type-C to RJ45 Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V8Y76AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889899122785 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 504419
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Feb 2024 10:07:26
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2022
Product end of life date
Bullet Points HP USB Type-C to RJ45 Adapter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Host interface: USB Type-C
  • - Output interface: RJ-45
  • - Black
Warranty: 1 year HP Commercial Guarantee
Long product name HP USB Type-C to RJ45 Adapter :
The long product name of HP USB Type-C to RJ45 Adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP USB Type-C to RJ45 Adapter
More>>>
HP USB Type-C to RJ45 Adapter:
The official description of HP USB Type-C to RJ45 Adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connect your USB-C™ device to the Ethernet with this easy-to-carry, plug-and-play Ethernet adapter. Get the fast Internet speed of a wired Ethernet connection for fast and reliable streaming and downloads.

Short summary description HP USB Type-C to RJ45 Adapter:
This short summary of the HP USB Type-C to RJ45 Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

HP USB Type-C to RJ45 Adapter, USB Type-C, RJ-45, Black, Home, 245 mm, 110 mm

Long summary description HP USB Type-C to RJ45 Adapter:
This is an auto-generated long summary of HP USB Type-C to RJ45 Adapter based on the first three specs of the first five spec groups.

HP USB Type-C to RJ45 Adapter. Host interface: USB Type-C, Output interface: RJ-45. Product colour: Black. HP segment: Home. Width: 245 mm, Depth: 110 mm, Height: 35 mm. Package width: 245 mm, Package depth: 110 mm, Package height: 35 mm

High speed support

Supports up to Gigabit Ethernet data speeds, so you can stream and work with ease.

Perfectly portable

The lightweight design is easy to carry, for wherever you have access to the Ethernet.

Peace-of-mind coverage

Rest easy with an HP standard one-year limited warranty.[1]

Ports & interfaces
Host interface *
USB Type-C
Output interface *
RJ-45
Design
Internal *
No
Product colour
Black
Features
HP segment
Home
Weight & dimensions
Width
245 mm
Weight & dimensions
Depth
110 mm
Height
35 mm
Weight
120 g
Packaging data
Package width
245 mm
Package depth
110 mm
Package height
35 mm
Package weight
120 g
Logistics data
Harmonized System (HS) code
84733020
Brand Image Product code Product Stock Price from
HP USB Type-C to RJ45 Adapter HP USB Type-C to RJ45 Adapter
(show image)
V8Y76AA#ABB USB Type-C to RJ45 Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Sverige 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Suomi 1 distributor(s)