location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-J985DW multifunction printer Inkjet A4 6000 x 1200 DPI 12 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-J985DW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-J985DW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0012502643524 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 184565
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:49:34
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brother MFC-J985DW user manual (5.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Brother MFC-J985DW multifunction printer Inkjet A4 6000 x 1200 DPI 12 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 6000 x 1200 DPI
  • - A4 12 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Apple AirPrint, Brother iPrint & Scan, Google Cloud Print, Mopria Print Service
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN Near Field Communication (NFC)
  • - 8.3 kg
Long product name Brother MFC-J985DW multifunction printer Inkjet A4 6000 x 1200 DPI 12 ppm Wi-Fi :
The long product name of Brother MFC-J985DW multifunction printer Inkjet A4 6000 x 1200 DPI 12 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A4, 12/10 ppm, 6000 x 1200dpi, 2.7" LCD, USB 2.0, Ethernet, Wi-Fi, 50dB, 8.3kg
More>>>
Brother MFC-J985DW multifunction printer Inkjet A4 6000 x 1200 DPI 12 ppm Wi-Fi:
The official description of Brother MFC-J985DW multifunction printer Inkjet A4 6000 x 1200 DPI 12 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Introducing the Brother MFC-J985DW All-in-One with INKvestment cartridges – an innovative, cost-effective solution ideal for your small office or home office. Spend less for more pages1. Just over one cent per page for 2,400 black pages, and five cents per page for 1,200 colour pages. Print directly from your mobile device2, and access popular cloud services3 through the large 2.7-inch Touchscreen display. In addition, the MFC-J985DW offers a 2-year limited warranty and FREE support for the life of the product.1Based on MSRP of LC20E black and colour ink cartridges and approximate page yield in accordance with ISO/IEC 24711. For more page yield information, see www.brother.ca/pageyield. 2Requires connection to a wireless network. See www.connectprintshare.ca for details, availability, and mobile device compatibility.3Requires internet connection and an account with desired service. See www.connectprintshare.ca for details.

- Spend less for more pages. Just over one cent per page for 2,400 black pages, and five cents per page for 1,200 colour pages.
- Business-capable features for home office environments, including automatic duplex printing and up to 20-sheet ADF.
- 100-sheet paper tray capacity. Single sheet bypass tray for printing on envelopes and card stock for added convenience.
- Print and scan from almost anywhere - smartphone, tablet, laptop, and desktop computer.
- Break free and go wireless. Enjoy the freedom of wireless connectivity - and no router - with WiFi Direct.
- Easily navigate to powerful features with a 2.7" touchscreen display.
- Scan to popular cloud services directly from the machine, including Google Drive, Dropbox, Evernote, and more. Capture and digitize paper documents with Brother Cloud Apps for electronic storage or sharing.
- Compact design that fits in nearly any workspace
- Two-year limited warranty and free support for the life of the product

Short summary description Brother MFC-J985DW multifunction printer Inkjet A4 6000 x 1200 DPI 12 ppm Wi-Fi:
This short summary of the Brother MFC-J985DW multifunction printer Inkjet A4 6000 x 1200 DPI 12 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Brother MFC-J985DW, Inkjet, Colour printing, 6000 x 1200 DPI, A4, Direct printing, Black

Long summary description Brother MFC-J985DW multifunction printer Inkjet A4 6000 x 1200 DPI 12 ppm Wi-Fi:
This is an auto-generated long summary of Brother MFC-J985DW multifunction printer Inkjet A4 6000 x 1200 DPI 12 ppm Wi-Fi based on the first three specs of the first five spec groups.

Brother MFC-J985DW. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 6000 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 10 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
6000 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
12 ppm
Print speed (colour, normal quality, A4/US Letter)
10 ppm
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
6 cpm
Copy speed (colour, normal quality, A4)
6 cpm
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Scanner type *
Flatbed scanner
Scan to
E-mail, File, Image, OCR, USB
Image formats supported
JPG, TIF
Document formats supported
PDF
Input colour depth
30 bit
Fax
Faxing *
Colour faxing
Fax transmission speed
7 sec/page
Modem speed
14.4 Kbit/s
Fax memory
200 pages
Auto-redialing
Yes
Fax forwarding
Yes
Fax broadcasting
250 locations
Fax dual access
Yes
Caller ID
Yes
Features
Recommended duty cycle
50 - 1000 pages per month
Maximum duty cycle *
2500 pages per month
Number of print cartridges *
4
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
100 sheets
Total output capacity *
50 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
20 sheets
Paper input type
Paper tray
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
215 x 355 mm
Paper tray media types *
Photo paper, Plain paper, Thick paper, Thin paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
Executive
Photo paper sizes (imperial)
4x6, 8.5x11"
Paper handling
Paper tray media weight (imperial)
7.71 - 26.3 kg (17 - 58 lbs)
Multi-Purpose Tray media weight (imperial)
7.71 - 35.8 kg (17 - 79 lbs)
Auto Document Feeder (ADF) media weight (imperial)
7.71 - 10.9 kg (17 - 24 lbs)
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Optional connectivity
Wireless LAN
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Near Field Communication (NFC)
Yes
Security algorithms
64-bit WEP, 128-bit WEP, WPA-PSK, WPA2-PSK
Supported network protocols (IPv4)
RP, RARP, BOOTP, DHCP, APIPA(Auto IP), WINS/NetBIOS name resolution, DNS Resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/Port9100, FTP Server, SNMPv1/v2c, TFTP server, ICMP, Web Services (Print/Scan), SNTP Client
Mobile printing technologies
Apple AirPrint, Brother iPrint & Scan, Google Cloud Print, Mopria Print Service
Performance
Card reader integrated
Yes
Compatible memory cards
MicroSDHC, MiniSDHC
Sound pressure level (printing)
50 dB
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
6.86 cm (2.7")
Touchscreen
Yes
Control type
Touch
Power
AC input voltage
100 - 120 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
0 - 40%
Storage temperature (T-T)
20 - 80 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
419.1 mm
Depth
340.4 mm
Height
172.7 mm
Weight
8.3 kg
Packaging data
Package width
498 mm
Package depth
249 mm
Package height
457 mm
Package weight
10.3 kg
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 14:34:12
Uk has collected 10 expert reviews for Brother MFC-J985DW multifunction printer Inkjet A4 6000 x 1200 DPI 12 ppm Wi-Fi and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
goodhousekeeping.co.uk
Updated:
2019-12-01 14:34:11
If you're looking for a workhorse printer that can churn out the pages, the Brother MFC-J985DW is a good fit. In our tests, it was able to print nine full-page documents in just 60 seconds, making it a great option for those that print a lot! It can copy...
Good Cartridges are easy to fit just slot in and wait for the click, The scanner worked well, with hardly any distortion in the image, The print is quick with documents taking just seconds to complete, You can print directly from smartphones and tablets, and i...
Bad The printer didn't have a premium feel, We were disappointed by the print quality text appeared soft and undefined, while photos were washed out, lacking colour and detail too...
Bottom line The Brother MFC-J985DW is ideal if you want a fast printer and a low price per print. The scanner coped well and we were impressed with the addition of NFC printing for smartphones. However, the print quality lets the printer down...
78%
consumersearch.com
Updated:
2019-12-01 14:34:11
Expert reviews...
Good Ultra-cheap ink costs, Crisp, dark text, Fairly quick, Full-featured...
Bad Photo quality is good, but not great...
Bottom line Inkjet all-in-one printers can be ink-guzzling money pits -- but the Brother MFC-J985DW is refreshingly different, experts say. It's as cheap to run as a bare-bones black-and-white laser printer, but with color inks to print photos and graphics...
0%
tomsguide.com
Updated:
2019-12-01 14:34:11
The Brother MFC-J985DW offers ample features for workers in a home or small office, and delivers a very low cost per page. The standard ink cartridges for this $170 all-in-one-inkjet have very high yields and are reasonably priced, keeping costs very low...
Good Quick at scanning and making copie, Low cost per pag, Prints text quickl, High print qualit, Manual feed and 4 x 6 photo trays...
Bad Slow at printing color graphics and glossy photo, Cannot print or scan in grayscale from LCD men, Does not print text or PDF docs from USB Direct por, Limited photo paper handlin, No USB port to connect directly to a PC...
Bottom line Brother's MFC-J985DW all-in-one delivers a lot for the money. The fast scanning, copying and text-printing speeds make it well-suited for a home or small office, and you'll be pleased with the quality of prints. I'd look elsewhere if I were primarily usin...
80%
geekdad.com
Updated:
2019-12-01 14:34:12
As consumers get wise to the razor-blade model of printer sales where the initial investment is low, but the ink costs end up being much more than the printer, companies are changing tactics and offering packages that include not just high-quality printer...
0%
pcmag.com
Updated:
2019-12-01 14:34:12
At a glance, the Brother MFC-J985DW ($199.99) seems like a typical modestly priced inkjet multifunction printer (MFP), but inside it has secret weapon. Its ink cartridges have enough capacity to print an unusually large number of pages, and even better, i...
Good Inexpensive, high-capacity ink cartridges make for very low running costs, Good set of connection choices, Above-average photo quality, Can print from and scan to USB thumb drives and memory cards...
Bad Low paper capacity, Slightly below-par text and graphics...
Bottom line The Brother MFC-J985DW seems like a typical lower-price inkjet MFP but for one thing: its unusually low running costs, which are unheard of in a printer at its price...
80%
macnn.com
Updated:
2019-12-01 14:34:12
Large and somewhat cumbersome to handleMay actually provide too much ink for casual and home useWe've talked about the issue with printer ink before, about how many people tend to buy a brand new, cheap printer on sale every time they run out of ink, as i...
Good Touch screen navigation menu...
Bad Large and somewhat cumbersome to handle, May actually provide too much ink for casual and home use...
Bottom line We've tested our fair share of all-in-one print stations, and we're happy to say that this one is a solid buy. When you factor in the cost of ink cartridges, though, the Brother Brother MFC-J985DW XL is actually quite a bit cheaper than it's competitors...
90%
computershopper.com
Updated:
2019-12-01 14:34:12
If you've followed our printer reviews at all over the past few years, you may have noticed that Computer Shopper has conducted a somewhat informal campaign railing against the cost of consumables: ink for inkjet printers, and toner for laser and laser-cl...
Good Good text, graphics-output quality, Decent print speed for a low-volume printer, Easy to set up and use, Low cost per page...
Bad So-so photo quality, Non-"XL" version of this printer may be a better value for some buyers...
Bottom line This entry-level AIO prints, copies, and scans great-looking documents, at a cost per page that's aggressive—at least, once you start purchasing its replacement cartridges. Read More…...
80%
Brand Image Product code Product Stock Price from
Brother MFC-3320CN multifunction printer A4 2400 x 2400 DPI 14 ppm Brother MFC-3320CN multifunction printer A4 2400 x 2400 DPI 14 ppm
(show image)
MFC-3320CN MFC-3320CN 0.00
(excl. VAT)
0 (incl. VAT)
Brother MFC-3820CN multifunction printer Inkjet A4 14 ppm Brother MFC-3820CN multifunction printer Inkjet A4 14 ppm
(show image)
MFC-3820CN MFC-3820CN 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)