location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson SureLab SL-D700 OC-LE photo printer Inkjet 1440 x 720 DPI 4" x 6" (10x15 cm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SureLab SL-D700 OC-LE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CD62001YL
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946618692
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87683
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:36:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson SureLab SL-D700 OC-LE photo printer Inkjet 1440 x 720 DPI 4" x 6" (10x15 cm)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business 1440 x 720 DPI 4" x 6" (10x15 cm)
  • - Inkjet
  • - Printing colours: Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
  • - USB port
Long product name Epson SureLab SL-D700 OC-LE photo printer Inkjet 1440 x 720 DPI 4" x 6" (10x15 cm) :
The long product name of Epson SureLab SL-D700 OC-LE photo printer Inkjet 1440 x 720 DPI 4" x 6" (10x15 cm). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Inkjet, 4 x 6"(10 x 15cm), 1440 x 720DPI, 120W, USB 2.0 Type A, 460 x 430 x 354mm, 23kg
More>>>
Epson SureLab SL-D700 OC-LE photo printer Inkjet 1440 x 720 DPI 4" x 6" (10x15 cm):
The official description of Epson SureLab SL-D700 OC-LE photo printer Inkjet 1440 x 720 DPI 4" x 6" (10x15 cm) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Commercial photo production printer
The SL-D700 is designed for photo shops and photographers who want to print high quality photos and expand their printing business.

Epson SureLab SL-D700 OC-LE
Designed for high-quality photo printing of up to one metre in length, it is Epson's first 6-colour compact photo production printer with inkjet technology. It utilises our Micro Piezo printhead and image processing technology, along with our Epson genuine ink for crisp, vivid results. It is ideal if you are looking to print photos, cards, art reproductions and other quality print products.

Outstanding flexibility
The D700 can print photos, cards, invitations, flyers and promotional leaflets on a wide range of media and formats, including glossy, lustre and matte roll paper from 102–210mm wide and from 89–1000mm in length. Because of the SureLab D700's compact size, this desktop printer can fit perfectly into a photo kiosk and is durable, as most of its parts are permanent.

High-quality production photo printing
Building on Epson's success in professional photo printing, the D700 offers a print quality and colour consistency that is inline with Epson's professional graphics printers. The SureLab D700 is ideal for printing high-quality images, greeting cards or mixed print jobs on demand. This 6-colour printer with inkjet technology has a wide colour gamut and prints sharp images. It uses a professional ink that has been formulated for premium glossy photo prints, produced at high production speeds. It offers low cost per print and has a high resolution of 720dpi x 1440dpi.

Reliable and cost-effective
This printer has a long service interval, is low maintenance and has a long-lasting blade, which help reduce downtime and save time and money.

UltraChrome D6-S ink
This printer, with the specially developed Epson UltraChrome D6-S ink, produces outstanding images with vibrant colours, intense blacks, sharp contours and smooth gradations.

- High-quality: Micro Piezo printhead, Epson’s image processing (LUT technology)
- Wide gamut: 6-colour ink-set
- Prints on a wide range of media: Glossy, lustre and paper-based matte
- Reliable: Long-lasting cutter blade, long service intervals
- Outstanding flexibility: Compact size, wide range of media and print size

Short summary description Epson SureLab SL-D700 OC-LE photo printer Inkjet 1440 x 720 DPI 4" x 6" (10x15 cm):
This short summary of the Epson SureLab SL-D700 OC-LE photo printer Inkjet 1440 x 720 DPI 4" x 6" (10x15 cm) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson SureLab SL-D700 OC-LE, Inkjet, 1440 x 720 DPI, 4" x 6" (10x15 cm), Grey

Long summary description Epson SureLab SL-D700 OC-LE photo printer Inkjet 1440 x 720 DPI 4" x 6" (10x15 cm):
This is an auto-generated long summary of Epson SureLab SL-D700 OC-LE photo printer Inkjet 1440 x 720 DPI 4" x 6" (10x15 cm) based on the first three specs of the first five spec groups.

Epson SureLab SL-D700 OC-LE. Print technology: Inkjet, Maximum resolution: 1440 x 720 DPI. Maximum print size: 4" x 6" (10x15 cm). Product colour: Grey

Printing
Print technology *
Inkjet
Maximum resolution *
1440 x 720 DPI
Print speed (10x15 cm)
8 s
Features
Market positioning *
Business
Product colour *
Grey
Printing colours
Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
Built-in display
No
Country of origin
China
Input & output capacity
Paper input type
Roll
Paper handling
Maximum print size *
4" x 6" (10x15 cm)
Printing sizes
10 x 15 cm
Photo paper sizes (imperial)
4x6"
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
USB connector
USB Type-A
Performance
Sound pressure level (printing)
55 dB
Power
Power source *
AC
AC input voltage
200 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
460 mm
Depth
430 mm
Height
354 mm
Weight
23 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
600 mm
Package depth
681 mm
Package height
540 mm
Package weight
27.6 kg
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
148.5 cm
Products per pallet layer
2 pc(s)
Products per pallet
6 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
148.5 cm
Products per pallet layer (UK)
2 pc(s)
Products per pallet (UK)
6 pc(s)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)