location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PageWide Enterprise 500-sheet Paper Tray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PageWide Enterprise 500-sheet Paper Tray
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G1W43A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894018144 show
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 442139
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jul 2024 07:55:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP PageWide Enterprise 500-sheet Paper Tray
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Multi-Purpose tray
  • - 500 sheets
  • - Brand compatibility: HP
  • - Black, Grey
Warranty: One-year, onsite warranty; One-year technical phone support, chat, and email
Long product name HP PageWide Enterprise 500-sheet Paper Tray :
The long product name of HP PageWide Enterprise 500-sheet Paper Tray. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PageWide Enterprise 500-sheet Paper Tray
More>>>
HP PageWide Enterprise 500-sheet Paper Tray:
The official description of HP PageWide Enterprise 500-sheet Paper Tray as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Short summary description HP PageWide Enterprise 500-sheet Paper Tray:
This short summary of the HP PageWide Enterprise 500-sheet Paper Tray data-sheet is auto-generated and uses the product title and the first six key specs.

HP PageWide Enterprise 500-sheet Paper Tray, Multi-Purpose tray, HP, PageWide Enterprise Color 556, PageWide Enterprise Color MFP 586, 500 sheets, Black, Grey, Business, Enterprise

Long summary description HP PageWide Enterprise 500-sheet Paper Tray:
This is an auto-generated long summary of HP PageWide Enterprise 500-sheet Paper Tray based on the first three specs of the first five spec groups.

HP PageWide Enterprise 500-sheet Paper Tray. Type: Multi-Purpose tray, Brand compatibility: HP, Compatibility: PageWide Enterprise Color 556, PageWide Enterprise Color MFP 586. Width: 514.1 mm, Depth: 395.8 mm, Height: 161 mm. Package width: 575 mm, Package depth: 219 mm, Package height: 457 mm. Products per pallet: 24 pc(s), Layers per pallet: 4 pc(s), Pallet gross weight: 181 g. Pallet dimensions (W x D x H): 1200 x 800 x 1987 mm

Features
Type *
Multi-Purpose tray
Brand compatibility *
HP
Compatibility *
PageWide Enterprise Color 556, PageWide Enterprise Color MFP 586
Maximum capacity
500 sheets
Product colour
Black, Grey
HP segment
Business, Enterprise
Weight & dimensions
Width
514.1 mm
Depth
395.8 mm
Height
161 mm
Weight
5.5 kg
Packaging data
Package width
575 mm
Packaging data
Package depth
219 mm
Package height
457 mm
Package weight
6.83 kg
Brand-specific features
HP GTIN (EAN/UPC)
889894018144
Technical details
Master (outer) cases per pallet layer
6 pc(s)
Logistics data
Pallet dimensions (W x D x H)
1200 x 800 x 1987 mm
Products per pallet
24 pc(s)
Layers per pallet
4 pc(s)
Pallet gross weight
181 g
Harmonized System (HS) code
84439990
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Österreich 2 distributor(s)
Switzerland 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Australia 3 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Philippines 1 distributor(s)
United States 1 distributor(s)