location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark E360H21E toner cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E360H21E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E360H21E show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7346460648042 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 137582
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 05:04:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark E360H21E toner cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Black toner page yield: 9000 pages
  • - Laser printing
  • - 1 pc(s)
Long product name Lexmark E360H21E toner cartridge 1 pc(s) Original Black :
The long product name of Lexmark E360H21E toner cartridge 1 pc(s) Original Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lexmark 0E360H21E E360, E460 High Yield Toner Cartridge, yield 9,000 standard pages.
More>>>
Lexmark E360H21E toner cartridge 1 pc(s) Original Black:
The official description of Lexmark E360H21E toner cartridge 1 pc(s) Original Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Lexmark Return Program Cartridges are sold at a discount versus the prices of regular cartridges in exchange for the customer’s agreement to use the cartridge only once and return it only to Lexmark for remanufacturing or recycling. Regular cartridges without this license/agreement sold at regular prices are also available. Regular cartridges are also recyclable at no cost through Lexmark Cartridge Collection Program.

Features

- Lexmark Return Program Cartridges are sold at a discount versus the prices of regular cartridges in exchange for the customer’s agreement to use the cartridge only once and return it only to Lexmark for remanufacturing or recycling. Regular cartridges without this license/agreement sold at regular prices are also available. Regular cartridges are also recyclable at no cost through Lexmark Cartridge Collection Program.
- Lexmark Cartridge Collection Program includes various methods of return and sponsors unique collection partnerships around the world. Collection programs are always free to the consumer and are designed to be easy to use. Country-specific instructions and shipping labels are available online. Empty cartridges may also be returned through participating Lexmark authorised supplies resellers

Short summary description Lexmark E360H21E toner cartridge 1 pc(s) Original Black:
This short summary of the Lexmark E360H21E toner cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark E360H21E, 9000 pages, Black, 1 pc(s)

Long summary description Lexmark E360H21E toner cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of Lexmark E360H21E toner cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

Lexmark E360H21E. Black toner page yield: 9000 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
E360, E460
Quantity per pack *
1 pc(s)
Black toner page yield *
9000 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
Lexmark
Packaging data
Package width
399 mm
Package depth
137 mm
Packaging data
Package height
181 mm
Package weight
915 g
Other features
Print technology
Laser printing
Archival storage life
2 year(s)
Logistics data
Pallet weight (imperial)
132 kg (291 lbs)
Harmonized System (HS) code
84439990
Pallet gross weight
132 kg
Products per pallet
126 pc(s)
Brand Image Product code Product Stock Price from
MM Black Laser Toner - Lexmark E360H11E - For Lexmark E 360 / 460 / 462 toner cartridge 1 pc(s) MM Black Laser Toner - Lexmark E360H11E - For Lexmark E 360 / 460 / 462 toner cartridge 1 pc(s)
(show image)
66042DK Black Laser Toner - Lexmark E360H11E - For Lexmark E 360 / 460 / 462 0.00
(excl. VAT)
0 (incl. VAT)
V7 T4K4110-1E toner cartridge 1 pc(s) Black V7 T4K4110-1E toner cartridge 1 pc(s) Black
(show image)
T4K4110-1E T4K4110-1E 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan 4207265 toner cartridge 1 pc(s) Black
(show image)
4207265 4207265 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Switzerland 2 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)
Magyarország 1 distributor(s)
Österreich 1 distributor(s)
France 1 distributor(s)