location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL XPS 13 9350 Intel® Core™ i5 i5-6200U Ultrabook 33.8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
XPS
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
13
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9350
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KMMJ2
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063874606
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109302
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:00:13
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL KMMJ2 user manual (6.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL XPS 13 9350 Intel® Core™ i5 i5-6200U Ultrabook 33.8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Ultrabook Clamshell Black, Silver
  • - Intel® Core™ i5 i5-6200U 2.3 GHz
  • - 33.8 cm (13.3") Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 8 GB LPDDR3-SDRAM 1866 MHz
  • - 256 GB SSD
  • - Intel® HD Graphics 520
  • - Bluetooth 4.1
  • - Lithium-Ion (Li-Ion) 56 Wh 45 W
Warranty: 1 Year Next Business Day
Long product name DELL XPS 13 9350 Intel® Core™ i5 i5-6200U Ultrabook 33.8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Black, Silver :
The long product name of DELL XPS 13 9350 Intel® Core™ i5 i5-6200U Ultrabook 33.8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-6200U (3M Cache, 2.30 GHz), 8GB LPDDR3, 256GB SSD, 13.3" FHD LED (1920x1080), Intel Iris Graphics 520, 802.11 a/b/g/n, Bluetooth 4.1, 4 Cell
More>>>
DELL XPS 13 9350 Intel® Core™ i5 i5-6200U Ultrabook 33.8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Black, Silver:
The official description of DELL XPS 13 9350 Intel® Core™ i5 i5-6200U Ultrabook 33.8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The smallest 13-inch on the planet with the world’s first InfinityEdge display.
More screen, less to carry: The virtually borderless InfinityEdge display maximizes screen space by squeezing a 13-inch display in an 11-inch frame. With a bezel only 5.2 mm thin, weighing in at only 2.7 pounds and measuring a super slim 9-15 mm, the XPS 13 is exceptionally thin and light.

Stunning, state-of-the-art display
Stunning UltraSharp QHD+ resolution (3200x1800): An optional upgrade gives you eye-popping detail with 5.7 million pixels (276 ppi).

Easy to share: See content clearly from nearly every angle with the IGZO IPS panel, providing a wide viewing angle of up to 170°.

Brighten your day: 400 nit brightness is brighter than a typical laptop panel, so you get a great view, even outside.

Gorgeous colors: See the brightest bright and the darkest darks with a color gamut of 72% and a contrast ratio of 1000:1.

Touch friendly: Tap, swipe and pinch your way around the screen. The optional touch display lets you interact naturally with your technology.

Fully-loaded for enhanced performance
The latest performance features: Powerful 6th Gen Intel® Core™ processors and the latest Intel HD graphics offer speed and reliability. Boot and resume in seconds with the latest solid state drives now with faster PCIe options up to 1TB3, and get up to 16GB4 of memory.

Stay powered longer: Up to 18 hours of battery life standard. Add an additional 7 hours with the optional Dell Power Companion.

Leading-edge connectivity: Thunderbolt™ 3 multi-use port allows you to charge your laptop, connect to multiple devices (including support for up to two 4K displays) and enjoy data transfers up to 40Gbps, 8 times that of a USB 3.0.

Advanced docking: Featuring a single-cable connection for power, Ethernet, audio and video. Add the optional Dell Thunderbolt Dock for faster data transfers and support for up to three Full HD displays or two 4K displays.

Microsoft and Dell have just raised the bar. Again
The best windows ever meets the best Dell ever. The result? A whole new era of power, performance and productivity. Windows 10 give you all the features you know from the world’s most popular operating system, plus great improvements you’ll love. Enhance all you do with the new Windows 10 features:

Here to help: Easily interact with your own personal digital assistant: Cortana. Using Cortana with a Dell PC equipped with Waves MaxxAudio Pro gives you a natural voice interaction experience.

Start it up: You’ll feel like an expert from the get-go since your Windows Start menu is back in an expanded form. Plus, all your pinned applications will carry over so your experience is familiar, productive and better than ever

Stay unplugged: Stay untethered for even longer: All Windows 10 devices now have Battery Saver to automatically conserve power so you can get more done for longer.

Built for business
Best-in-class Security with industry-leading endpoint solutions that include leading-edge encryption, authentication and threat protection.

- Protect data across multiple end-points with Dell Data Protection | Encryption. Factory installed, IT admins can remotely manage encryption policies to easily meet compliance regulations right out of the box.
- Dell Data Protection | Protected Workspace keeps your information safe. If an attack occurs, the malware is sealed off and a safe environment is restored in only 20 seconds.

The world’s most manageable XPS allows IT to change BIOS settings and configure systems with ample flexibility that your business requires.

- Dell Client Command Suite compatibility - free tools that help automate and streamline system deployment, monitoring
- and updating in complex IT environments
- Factory installed, Dell Command | Update eliminates time-consuming hunting and pecking while minimizing system disruption.
- Factory installed with Dell Command | Power Manager and Battery Extender Mode.
- Simplify deployments with long lifecycles using Dell Configuration and Deployment Services with Dell Imaging Services.
- Dell KACE System Management solutions meet the most demanding IT management needs.

Improved usability
Pinch, zoom and click with precision
The precision touch pad prevents jumping and floating cursors, while Accidental Activation Prevention puts a stop to unintentional clicks when your palm hits the touch pad.

See what you’ve been missing
A standard backlit keyboard illuminates your keys so you can stay productive in low-light or no-light rooms.

Artfully constructed from premium materials
Maximum durability: The XPS 13 is cut with precision from a single block of aluminum for a sturdy, durable chassis in a beautiful design. The Corning® Gorilla® Glass NBT™ QHD+ display option is up to 10 times more scratch resistant than soda lime glass5.

Cool under pressure: The palm rest is made from carbon fiber. It's strong and thin like aluminum, but lighter and cooler to the touch.

The greenest XPS laptops ever
Power efficient: XPS 13 is ENERGY STAR® certified

Smarter materials: Free of materials like cadmium, lead, mercury and some phthalates, it’s also EPEAT® Gold registered6 and BFR/PVC-free.

Recycle-friendly: 90% of the laptop’s parts can be easily recycled or reused, and the bamboo packaging trays are 100% recyclable

Short summary description DELL XPS 13 9350 Intel® Core™ i5 i5-6200U Ultrabook 33.8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Black, Silver:
This short summary of the DELL XPS 13 9350 Intel® Core™ i5 i5-6200U Ultrabook 33.8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL XPS 13 9350, Intel® Core™ i5, 2.3 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description DELL XPS 13 9350 Intel® Core™ i5 i5-6200U Ultrabook 33.8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Black, Silver:
This is an auto-generated long summary of DELL XPS 13 9350 Intel® Core™ i5 i5-6200U Ultrabook 33.8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Black, Silver based on the first three specs of the first five spec groups.

DELL XPS 13 9350. Product type: Ultrabook, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Product colour: Black, Silver. Weight: 1.23 kg

Design
Product type *
Ultrabook
Product colour *
Black, Silver
Form factor *
Clamshell
Housing material
Aluminium, Carbon fibre
Market positioning
Business
Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Pixel pitch
0.153 x 0.153 mm
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
6th gen Intel® Core™ i5
Processor model *
i5-6200U
Processor cores
2
Processor threads
4
Processor boost frequency
2.8 GHz
Processor frequency *
2.3 GHz
System bus rate
4 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
LGA 1356 (Socket B2)
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-6200 series
Processor codename
Skylake
Bus type
QPI
FSB Parity
No
Stepping
D1
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.4 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x4, 4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
LPDDR3-SDRAM
Memory clock speed
1866 MHz
Memory form factor
On-board
Maximum internal memory *
8 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
M.2
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 520
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1916
Audio
Audio system
MaxxAudio
Number of built-in speakers
2
Speakers manufacturer
Waves
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
0.92 MP
Front camera resolution
1280 x 720 pixels
Video capturing speed
30 fps
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
DVI port
No
Thunderbolt ports quantity
1
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTZ
Numeric keypad *
No
Keyboard
Windows keys
Yes
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 X 24 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Processor code
SR2EY
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
88193
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity *
56 Wh
Battery voltage
8.8 V
Battery recharge time
4 h
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
2.31 A
AC adapter output voltage
19.5 V
Security
Cable lock slot
Yes
Password protection
Yes
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width
304 mm
Depth
200 mm
Height (front)
9 mm
Height (rear)
1.5 cm
Weight *
1.23 kg
Packaging content
Manual
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
LightScribe
No
Maximum internal memory (64-bit)
8 GB