DELL logo

DELL Venue 10 Pro 5056 Intel Atom® 64 GB 25.6 cm (10.1") 4 GB Wi-Fi 5 (802.11ac) Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102113
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
1 Year CAR
Long product name DELL Venue 10 Pro 5056 Intel Atom® 64 GB 25.6 cm (10.1") 4 GB Wi-Fi 5 (802.11ac) Black:

Intel Atom x5-Z8500 (2MB Cache, 1.44 GHz), 4GB LPDDR3 1600MHz, 64GB eMMC, 10.1" LED IPS MultiTouch (1920 x 1200), Intel HD Graphics, 2MP/8MP, Wi-Fi, Bluetooth, 2 Cell

DELL Venue 10 Pro 5056 Intel Atom® 64 GB 25.6 cm (10.1") 4 GB Wi-Fi 5 (802.11ac) Black:

Professional meets personal.
Run specialized applications, boost productivity and provide personalized service with this lightweight 10 " tablet featuring an optional keyboard you can detach.

Ready every step of the way.
Take customer service to the next level with tablets that keep business on a personal level – no matter where you need to be throughout the day. Count on increased productivity with Windows 10 and purpose-built accessories so you can ensure your patients, customers, students or clients are your No. 1 priority. Work with confidence wherever you are with top security, manageability and reliability at every point of service.

Designed for your workplace.
Get down to business anywhere with an innovative 2-in-1 tablet that features an optional keyboard and weighs only 1.6 pounds. Rotate it easily to work in tablet mode, slate mode, laptop mode or tent mode. A durable 10.1" direct bond touch display with FHD (1920x1200) reduces reflection and improves contrast ratios and brightness. It also offers better viewing angles indoors and out.

Performance meets possibilities
Mobile power:
Speed through your task list with 6th Gen Intel® Atom™ processors.

Latest OS:
Windows 10 ensures your current applications will execute seamlessly via touch, stylus or optional keyboard.

Long-lasting power:
Check email on the move or update accounts without being tethered to the wall, thanks to excellent battery life.

Top security, manageability and reliability.
Best-in-class security:
Comprehensive encryption and leading-edge malware prevention is enabled by Dell Data Protection.

World’s most manageable:
Full Dell management capabilities allow you to make the most of your hardware investment with free tools to allow flexible and automated BIOS or system configurations through the Dell Client Command Suite.

Outstanding reliability:
With MIL-STD and testing for real-life conditions, your tablet is backed by the industry’s leading support and coverage with Dell ProSupport Plus.

Short summary description DELL Venue 10 Pro 5056 Intel Atom® 64 GB 25.6 cm (10.1") 4 GB Wi-Fi 5 (802.11ac) Black:

DELL Venue 10 Pro 5056, 25.6 cm (10.1"), 1920 x 1200 pixels, 64 GB, 4 GB, 1.44 GHz, Black

Long summary description DELL Venue 10 Pro 5056 Intel Atom® 64 GB 25.6 cm (10.1") 4 GB Wi-Fi 5 (802.11ac) Black:

DELL Venue 10 Pro 5056. Display diagonal: 25.6 cm (10.1"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 64 GB. Processor frequency: 1.44 GHz, Processor family: Intel Atom®, Processor model: x5-Z8500. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 690 g. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.