Paulmann Recessed luminaire LED Coin satined round 7 W white

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27745
Info modified on:
27 May 2024, 12:30:04
Long product name Paulmann Recessed luminaire LED Coin satined round 7 W white:

A, LED, 1x7W, 30000h, 380lm, 2700K, IP65, II

Short summary description Paulmann Recessed luminaire LED Coin satined round 7 W white:

Paulmann Recessed luminaire LED Coin satined round 7 W white, Recessed lighting spot, Non-changeable bulb(s), 1 bulb(s), LED, 7 W, 2700 K

Long summary description Paulmann Recessed luminaire LED Coin satined round 7 W white:

Paulmann Recessed luminaire LED Coin satined round 7 W white. Product type: Recessed lighting spot. Fitting/cap type: Non-changeable bulb(s). Suitable for indoor use, Plafond shape: Round. Number of bulbs: 1 bulb(s), Bulb type: LED, Total power: 7 W, Colour temperature (max): 2700 K, Luminous flux: 380 lm. International Protection (IP) code: IP65. Dimmable. Input voltage: 230 V. Product colour: White

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.