ATEN logo

ATEN KL1508AiN KVM switch Rack mounting Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94530
Info modified on:
10 Aug 2024, 09:48:13
End of life date:
01 Aug 2021
Long product name ATEN KL1508AiN KVM switch Rack mounting Black:

19" LCD, Cat. 5, PS/2, USB, 1-255s, DDC2B, 75Hz, 15.39kg

ATEN KL1508AiN KVM switch Rack mounting Black:

The KL1508Ai Dual Rail LCD KVM Switch is a control unit that allows secure access up to 8 computers from a single KVM (keyboard, video, and mouse) console. It consists of an integrated LCD monitor, keyboard, and touchpad in a 1U rack-mountable retractable sliding housing.

The LCD and keyboard/touchpad modules slide independently of each other. To maximize space in your data center, the keyboard/touchpad module slides back to “ hide away ” when not in use, while the thin profile LCD monitor rotates back – flush against the rack – allowing convenient monitoring of computer activity.

The KL1508Ai features IP-based connectivity that allows local and remote operators to monitor and access the computers on your installation. Because it uses TCP/IP for its communications protocol, the KL1508Ai can be accessed from any computer on the LAN, WAN, or Internet – whether that computer is located down the hall, down the street, or halfway around the world.

Compact, high-density, RJ-45 connectors and Cat 5e/6 cable make for a compact, efficient, wiring configuration, while the use of KVM Adapter Cables to link to the computers, permits any combination of PCs, Macs, Sun computers, and serial devices to coexist on the installation.

For added convenience, ports for an external keyboard, monitor, and mouse are provided on the rear panel – permitting you to manage the switch from a local console. There is also an external USB mouse port on the keyboard module, allowing you to use an external mouse, rather than the touchpad.

Enhanced features include a Panel Array Mode™ that displays the video output of up to 8 computers at the same time, and a Message Board that allows logged in users to conveniently and instantly communicate with one other – no matter where in the world they actually are. The KL1508Ai is an ideal solution for your server room management.

Hardware
-Exclusive LED illumination light - designed by ATEN to illuminate the keyboard and touchpad to allow visibility in low-light conditions
-Integrated KVM console with 17¨ or 19¨ LED-backlit LCD monitor in a Dual Rail housing
-A single console controls up to 8 computers
-Daisy chain up to 15 additional KVM switches to control up to 128 computers*
-One bus for remote KVM over IP access
-Space-saving RJ-45 connectors and Cat 5e/6 cabling
-KVM adapter cables designed with automatic conversion to allow flexible interface combinations (PS/2, USB, Sun and serial) to control all computer types
-Extra console port – manage computers in the LCD KVM switch from an external console (monitor, USB or PS/2 keyboard, and USB or PS/2 mouse)
-Multiplatform support: PC, Mac, Sun and Serial
-Supports external USB mouse
-Dual Rail housing is slightly less than 1U with top and bottom clearance for smooth operation in 1U of rack space
-Dual Rail – LCD monitor slides independently of the keyboard/touchpad
-LCD module rotates up to 120 degrees for a more comfortable viewing angle
-Console lock – enables the console drawer to remain securely locked away in position when not in use
-LCD power button helps save energy and prolong displays´ life

* Compatible KVM switches: KH1508A/KH1516A, KH0116, ACS1208A/ACS1216A, CS1708A/CS1716A, KH1508/KH1516

Management
-Up to 64 user accounts – up to 32 concurrent remote logins
-End session feature – administrators can terminate any running session
-Adapter ID – stores port information allowing administrators to relocate servers to different ports, without having to reconfigure the adapters and switch
-Port Share Mode allows multiple users to gain access to a server simultaneously
-Remote power control for attached Power Over the NET™ devices
-Integration with ALTUSEN CC2000 Management software
-Event logging and Windows-based Log Server support
-Local Log Event
-Firmware upgradeable
-IPv6 capable

Easy-to-Use Interface
-Easy computer selection via pushbuttons, Hotkey Mode, OSD (OnScreen Display), and Browser-based GUI
-Local Console, Browser, and AP GUIs offer a unified multi language interface to minimize user training time and increase productivity
-Multiplatform client support (Windows, Mac OS X, Linux, Sun)
-Multi-browser support: Internet Explorer, Chrome, Firefox, Safari, Opera, Mozilla, Netscape
-Browser-based UI in pure Web technology allows administrators to perform administrative tasks without the need for Java to be pre-installed
-Panel Array Mode™
-Keyboard broadcast* – keyboard input can be duplicated on all the attached servers

* Local Console only

Advanced Security
-Remote authentication support: RADIUS, LDAP, LDAPS, and MS Active Directory
-Supports SSL 128-bit data encryption and RSA 1024-bit certificates to secure users log in from browser
-Flexible encryption design allows users to choose any combination of 56-bit DES, 168-bit 3DES 256-bit AES, 128-bit RC4, or Random for independent KB/Mouse, and video data encryption
-IP/MAC Filter support for enhanced security protection
-Configurable user and group permissions for server access and control

Virtual Remote Desktop
-Video quality and video tolerance can be adjusted to optimize data transfer speed; monochrome color depth setting, threshold and noise settings for compression of the data bandwidth in low bandwidth situations
-Full-screen or sizable and scalable Virtual Remote Desktop
-Message board feature allows logged in users to communicate with each other
-Mouse DynaSync™ – automatically synchronizes the local and remote mouse movements
-On-screen keyboard with multi language support
-BIOS-level access
-Keyboard Language support: English (US), English (UK), French, German, German (Swiss), Hungarian, Italian, Japanese, Korean, Russian, Spanish, Swedish, and Traditional Chinese

Package Contents
1x KL1508Ai Dual Rail LCD KVM Switch
1x Power Cord
1x Standard Rack Mount Kit
1x Firmware Upgrade Cable
1x User Instructions

Short summary description ATEN KL1508AiN KVM switch Rack mounting Black:

ATEN KL1508AiN, 1600 x 1200 pixels, Ethernet LAN, SXGA, Rack mounting, 27.5 W, 1U

Long summary description ATEN KL1508AiN KVM switch Rack mounting Black:

ATEN KL1508AiN. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2, Video port type: VGA. Security algorithms: 3DES, 128-bit SSL, 256-bit AES, DES, RSA. HD type: SXGA, Maximum resolution: 1600 x 1200 pixels, Video bandwidth: 75 Hz. Product colour: Black, Rack capacity: 1U, Housing material: Metal. Display: LCD, Display diagonal: 48.3 cm (19")

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.