Goobay logo

Goobay 93109 DVI cable 10 m DVI-D Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29865
Info modified on:
10 Sept 2024, 19:37:34
Bullet Points Goobay 93109 DVI cable 10 m DVI-D Black:
  • - Goobay DVI-D cable Dual Link (24 + 1 pins) for digital image transmission from the PC to devices such as a monitor or projector
  • - The high-resolution monitor cable supports Full HD 1080p (1920 x 1080 pixels) and resolutions up to WQXGA (2560 x 1600 pixels)
  • - Gold-plated, corrosion-resistant DVI-D connectors provide excellent conductivity for many years
  • - Ferrite cores on both cable ends effectively reduce electromagnetic interference
  • - With 10 m length, the DVI cable is perfect for bridging short distances
Long product name Goobay 93109 DVI cable 10 m DVI-D Black:

DVI-D Full HD Cable Dual Link, gold-plated, 10m

Short summary description Goobay 93109 DVI cable 10 m DVI-D Black:

Goobay 93109, 10 m, DVI-D, DVI-D, Male, Male, Black

Long summary description Goobay 93109 DVI cable 10 m DVI-D Black:

Goobay 93109. Cable length: 10 m, Connector 1: DVI-D, Connector 2: DVI-D. Package type: Polybag

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.