Canon logo

Canon EOS 80D SLR Camera Body 24.2 MP CMOS 6000 x 4000 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44367
Info modified on:
07 Mar 2024, 15:34:52
Long product name Canon EOS 80D SLR Camera Body 24.2 MP CMOS 6000 x 4000 pixels Black:

24.2 MP, CMOS, 3:2, LCD, SD, Full HD, 60 fps, 730g

Canon EOS 80D SLR Camera Body 24.2 MP CMOS 6000 x 4000 pixels Black:

Whether raising your game to SLR level photography or having fun with a feature-rich, versatile SLR you can use pretty much anywhere, the EOS 80D camera is your answer. It features an impressive 45-point all cross-type AF system* that provides high-speed, highly precise AF in virtually any kind of light. To help ensure photographers don't miss their shot, an Intelligent Viewfinder with approximately 100% coverage provides a clear view and comprehensive image data. Improvements like a powerful 24.2 Megapixel (APS-C) CMOS sensor and Dual Pixel CMOS AF for Live View shooting enhance the EOS 80D's performance across the board. Complementing the EOS 80D's advanced operation are built-in wireless connectivity and Full HD 60p movies that can be saved as MP4s for easy sharing. Merging power, precision and operability, the EOS 80D is a dynamic SLR camera for anyone ready to realize their creative vision.

45-point all cross-type AF system* allows for superb autofocus when shooting with the optical viewfinder and focusing area selection modes.

For next-level AF operation, the EOS 80D camera has a wide-area, 45-point, all cross-type AF system*. Excellent in dim light, it has improved low luminance performance to EV -3 and is compatible with most EF lenses (lenses with maximum apertures of f/8 or higher, and some lenses with extenders attached may operate at a maximum of 27 points). It also features 4 types of AF area selection modes useful for a number of different AF situations. These include user-selectable Single-point AF, Zone AF, where users can select from one of 9 predefined AF zones; Large Zone AF, where one of three zones can be selected; and 45-point AF auto selection, where the camera detects the AF point automatically.

Intelligent Viewfinder with approximately 100% viewfinder coverage.
Providing a bright and comprehensive view, the EOS 80D camera's Intelligent Viewfinder helps bring the thrill of SLR photography with each use. Approximately 100% coverage means there's virtually no guesswork when it comes to composition, and with all settings available at a glance, the Intelligent Viewfinder helps photographers keep their eye on their subject so the image can be captured at the right instant. The Intelligent Viewfinder displays AF points and AF mode, has a grid display, a horizontal electronic level, plus numerous other points of information, all of which can be hidden for manual focus, or if the photographer simply wants to observe his/her subject without all the image parameters displayed.

24.2 Megapixel (APS-C) CMOS sensor helps provide impressive, high-resolution results.
The EOS 80D camera features a newly developed 24.2 Megapixel (APS-C) CMOS sensor that not only captures high-resolution images, but also features refined individual pixels that enable high ISO speeds of 16000 for still photographs (expandable to 25600) and 12800 for movies (expandable to 16000, 25600). Equipped with high resolution and high sensitivity, the EOS 80D’s sensor works with the camera’s DIGIC 6 Image Processor to enable Dual Pixel CMOS AF during Live View operation, and while capturing both Full HD 60 fps movies and Full HD HDR movies.

Improved Dual Pixel CMOS AF helps you shoot video with smooth, fast and accurate autofocus, and stills with instant and precise autofocus.
The EOS 80D camera features Canon's improved Dual Pixel CMOS AF for fast and smooth AF during Live View and movie shooting. Boasting enhanced speed, smoother tracking and compatibility with all EF and EF-S lenses, the EOS 80D's Dual Pixel CMOS AF system excels, providing stellar AF and tracking even in difficult shooting conditions.

Short summary description Canon EOS 80D SLR Camera Body 24.2 MP CMOS 6000 x 4000 pixels Black:

Canon EOS 80D, 24.2 MP, 6000 x 4000 pixels, CMOS, Full HD, 650 g, Black

Long summary description Canon EOS 80D SLR Camera Body 24.2 MP CMOS 6000 x 4000 pixels Black:

Canon EOS 80D. Camera type: SLR Camera Body, Megapixel (approx.): 24.2 MP, Sensor type: CMOS, Maximum image resolution: 6000 x 4000 pixels. ISO sensitivity (max): 25600. Fastest camera shutter speed: 1/8000 s. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7.62 cm (3"). Viewfinder type: Electronic. PictBridge. Weight: 650 g. Product colour: Black

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.