location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 300cm DP and USB B to A Cable for L7016t L7014t and L7010t

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
300cm DP and USB B to A Cable for L7016t L7014t and L7010t
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V4P96AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894983442 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 231643
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Oct 2024 00:01:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 300cm DP and USB B to A Cable for L7016t L7014t and L7010t
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3 m
  • - DisplayPort Male
  • - DisplayPort Male
  • - Black
Warranty: One-year limited warranty.
Long product name HP 300cm DP and USB B to A Cable for L7016t L7014t and L7010t :
The long product name of HP 300cm DP and USB B to A Cable for L7016t L7014t and L7010t. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

300cm DP and USB B to A Cable for L7016t L7014t and L7010t
More>>>
HP 300cm DP and USB B to A Cable for L7016t L7014t and L7010t:
The official description of HP 300cm DP and USB B to A Cable for L7016t L7014t and L7010t as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Use the cable to attach your HP L7010t, L7014t, or L7016t to an HP RP5 Retail System without the 12v USB connector, HP Desktop Mini, or other desktop PC in a standalone configuration. The HP 45w Smart AC Adapter, part number H6Y88AA, is required to power the monitor.

Short summary description HP 300cm DP and USB B to A Cable for L7016t L7014t and L7010t:
This short summary of the HP 300cm DP and USB B to A Cable for L7016t L7014t and L7010t data-sheet is auto-generated and uses the product title and the first six key specs.

HP 300cm DP and USB B to A Cable for L7016t L7014t and L7010t, 3 m, DisplayPort, DisplayPort, Male, Male, Black

Long summary description HP 300cm DP and USB B to A Cable for L7016t L7014t and L7010t:
This is an auto-generated long summary of HP 300cm DP and USB B to A Cable for L7016t L7014t and L7010t based on the first three specs of the first five spec groups.

HP 300cm DP and USB B to A Cable for L7016t L7014t and L7010t. Cable length: 3 m, Connector 1: DisplayPort, Connector 2: DisplayPort. Weight: 80.2 g

Features
Cable length *
3 m
Connector 1 *
DisplayPort
Connector 2 *
DisplayPort
Connector 1 gender *
Male
Connector 2 gender *
Male
Features
Product colour *
Black
Packaging data
Weight
80.2 g
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
France 1 distributor(s)
Sverige 3 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Suomi 3 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
Australia 1 distributor(s)