location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SHE5200BK/51 headphones/headset Wired In-ear Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SHE5200BK/51
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SHE5200BK/51
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4895185621265
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92340
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:27:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips SHE5200BK/51 headphones/headset Wired In-ear Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black In-ear Headphones
  • - Wired 3.5 mm connector
  • - Intraaural 10 - 22000 Hz 16 Ω 107 dB
More>>>
Short summary description Philips SHE5200BK/51 headphones/headset Wired In-ear Black:
This short summary of the Philips SHE5200BK/51 headphones/headset Wired In-ear Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SHE5200BK/51, Wired, 10 - 22000 Hz, Headphones, Black

Long summary description Philips SHE5200BK/51 headphones/headset Wired In-ear Black:
This is an auto-generated long summary of Philips SHE5200BK/51 headphones/headset Wired In-ear Black based on the first three specs of the first five spec groups.

Philips SHE5200BK/51. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 10 - 22000 Hz. Cable length: 1.2 m, Product colour: Black

Performance
Product type *
Headphones
Wearing style *
In-ear
Product colour *
Black
Cable length
1.2 m
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
Connector contacts plating
Gold
Headphones
Maximum input power
20 mW
Ear coupling *
Intraaural
Headphones
Acoustic system
Semi-closed
Headphone frequency
10 - 22000 Hz
Impedance
16 Ω
Headphone sensitivity
107 dB
Magnet type
Neodymium
Driver unit
8.6 mm
Noise canceling
Yes
Packaging content
Quantity
1
Other features
Belt clip
Yes
Brand Image Product code Product Stock Price from
Philips SHE3700WT/27 headphones/headset Wired In-ear Grey, White Philips SHE3700WT/27 headphones/headset Wired In-ear Grey, White
(show image)
SHE3700WT/27 SHE3700WT/27