location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SmartPro 120V 750VA 600W Line-Interactive Sine Wave UPS, 1U Rackmount, Pre-installed SNMPWEBCARD, USB, DB9 Serial

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartPro 120V 750VA 600W Line-Interactive Sine Wave UPS, 1U Rackmount, Pre-installed SNMPWEBCARD, USB, DB9 Serial
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMART750RM1UN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332190734 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58229
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:48:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite SmartPro 120V 750VA 600W Line-Interactive Sine Wave UPS, 1U Rackmount, Pre-installed SNMPWEBCARD, USB, DB9 Serial
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.75 kVA 600 W
  • - Waveform: Sine
  • - 6 AC outlet(s)
  • - 24 V
  • - Rackmount Black
Warranty: 2-year warranty
Long product name Tripp Lite SmartPro 120V 750VA 600W Line-Interactive Sine Wave UPS, 1U Rackmount, Pre-installed SNMPWEBCARD, USB, DB9 Serial :
The long product name of Tripp Lite SmartPro 120V 750VA 600W Line-Interactive Sine Wave UPS, 1U Rackmount, Pre-installed SNMPWEBCARD, USB, DB9 Serial. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartPro 120V 750VA 600W Line-Interactive Sine Wave UPS, 1U Rackmount, Pre-installed SNMPWEBCARD, USB, DB9 Serial
More>>>
Tripp Lite SmartPro 120V 750VA 600W Line-Interactive Sine Wave UPS, 1U Rackmount, Pre-installed SNMPWEBCARD, USB, DB9 Serial:
The official description of Tripp Lite SmartPro 120V 750VA 600W Line-Interactive Sine Wave UPS, 1U Rackmount, Pre-installed SNMPWEBCARD, USB, DB9 Serial as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite SMART750RM1U 750VA / .75kVA / 600 watt line interactive, sine wave UPS system offers complete power protection for critical network applications in a highly efficient 1U total rack/tower configuration. Simultaneous-use network management interfaces include USB, RS-232 and Pre-installed SNMPWEBCARD accessory. Line interactive voltage regulation, network-grade surge suppression and long-lasting sine wave AC output during blackouts make this UPS ideal for advanced networking applications in datacenters, computer rooms and network closets.

Short summary description Tripp Lite SmartPro 120V 750VA 600W Line-Interactive Sine Wave UPS, 1U Rackmount, Pre-installed SNMPWEBCARD, USB, DB9 Serial:
This short summary of the Tripp Lite SmartPro 120V 750VA 600W Line-Interactive Sine Wave UPS, 1U Rackmount, Pre-installed SNMPWEBCARD, USB, DB9 Serial data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SmartPro 120V 750VA 600W Line-Interactive Sine Wave UPS, 1U Rackmount, Pre-installed SNMPWEBCARD, USB, DB9 Serial, 0.75 kVA, 600 W, Sine, 120 V, 60 Hz, 110 V

Long summary description Tripp Lite SmartPro 120V 750VA 600W Line-Interactive Sine Wave UPS, 1U Rackmount, Pre-installed SNMPWEBCARD, USB, DB9 Serial:
This is an auto-generated long summary of Tripp Lite SmartPro 120V 750VA 600W Line-Interactive Sine Wave UPS, 1U Rackmount, Pre-installed SNMPWEBCARD, USB, DB9 Serial based on the first three specs of the first five spec groups.

Tripp Lite SmartPro 120V 750VA 600W Line-Interactive Sine Wave UPS, 1U Rackmount, Pre-installed SNMPWEBCARD, USB, DB9 Serial. Output power capacity: 0.75 kVA, Output power: 600 W, Waveform: Sine. AC outlet types: NEMA 5–15R, Power plug: NEMA 5-15P, AC outlets quantity: 6 AC outlet(s). Battery voltage: 24 V, Typical backup time at full load: 4.9 min, Typical backup time at half load: 13.2 min. Form factor: Rackmount, Product colour: Black, Housing material: Steel. Width: 444.5 mm, Depth: 425.4 mm, Height: 44.4 mm

Features
Output power capacity *
0.75 kVA
Output power *
600 W
Waveform *
Sine
Input operation voltage (max) *
120 V
Input frequency *
60 Hz
Output operation voltage (min)
110 V
Output operation voltage (max)
120 V
Automatic Voltage Regulation (AVR)
Yes
Surge energy rating
450 J
Response time
5 ms
Number of input phases
1
Efficiency
98%
Power factor
0.8
Emergency Power Off (EPO)
Yes
EMI/RFI noise filtering
Yes
Surge protection
Yes
Audible alarm(s)
Yes
Audible alarm modes
Battery replacement
Country of origin
Taiwan
Ports & interfaces
AC outlet types
NEMA 5–15R
Power plug
NEMA 5-15P
AC outlets quantity
6 AC outlet(s)
USB 2.0 ports quantity
1
RS-232 ports
1
Emergency Power Off (EPO) connector
Yes
Battery
Battery voltage
24 V
Typical backup time at full load
4.9 min
Typical backup time at half load
13.2 min
Battery recharge time
4 h
Battery
Hot-swap battery
Yes
Automatic battery test
Yes
Cold start
Yes
Design
Form factor *
Rackmount
Housing material
Steel
Rack capacity
1U
Cable length
3 m
Cooling type
Active
Product colour *
Black
LED indicators
Power, Status
Certification
UL1778 (USA); Tested to CSA (Canada); Tested to NOM (Mexico); Meets FCC Part 15 Category A (EMI)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
0 - 95%
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
444.5 mm
Depth
425.4 mm
Height
44.4 mm
Weight
13.6 kg
Package width
538.5 mm
Package depth
569 mm
Package height
134.6 mm
Package weight
15.6 kg
Packaging data
Rack mount kit
Yes
Cables included
USB cable
Manual
Yes
Logistics data
Products per master (outer) case
1 pc(s)
Other features
Number of phases
1
Country Distributor
United Kingdom 1 distributor(s)
United States 2 distributor(s)