location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet Pro 8610 Thermal inkjet A4 4800 x 1200 DPI 19 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro 8610
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A7F64A#BHB?KIT
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103813
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Mar 2023 23:09:03
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OfficeJet Pro 8610 Thermal inkjet A4 4800 x 1200 DPI 19 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Thermal inkjet Colour printing
  • - 4800 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 19 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Apple AirPrint, HP ePrint, Mopria Print Service
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 128 MB Built-in processor 600 MHz
  • - 11.9 kg
Warranty: One-year limited hardware warranty; 24-hour, 7 days a week Web support; business hour phone support within warranty period
Long product name HP OfficeJet Pro 8610 Thermal inkjet A4 4800 x 1200 DPI 19 ppm Wi-Fi :
The long product name of HP OfficeJet Pro 8610 Thermal inkjet A4 4800 x 1200 DPI 19 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Officejet Pro 8610 e-All-in-One Printer
More>>>
HP OfficeJet Pro 8610 Thermal inkjet A4 4800 x 1200 DPI 19 ppm Wi-Fi:
The official description of HP OfficeJet Pro 8610 Thermal inkjet A4 4800 x 1200 DPI 19 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Print professional color for up to 50% lower cost per page than lasers with an e-all-in-one engineered for business printing. Project a professional image with every page, and help keep business moving with easy mobile printing.

Features

Professional color for less than lasers
- Look professional with every page, using Original HP pigment inks for vibrant, durable prints.
- Set the pace for success with fast printing speeds—up to 19 ppm black-and-white and 14.5 ppm color.
- Attract new customers with borderless, double-sided marketing materials that help your business stand out.

Print on your terms
- Enable secure wireless printing from your mobile device—no router or access to local network required.
- Easily print photos, documents, and more when you're on the go, using HP ePrint.3
- Share all your printer has to offer, office-wide, using 10/100 Ethernet connectivity—it's that simple.

Set a new pace for productivity
- Easily manage all your tasks and access apps6—just tap and swipe the 2.65-inch (6.75 cm) touchscreen.
- Speed to success with fast double-sided printing of text documents and borderless color marketing materials.
- Breeze through multipage documents, copies, and faxes, using the 35-page automatic document feeder.
- Depend on a printer with an up to 30,000-page monthly duty cycle—the perfect fit for reliable color printing.

Save up to 50% on ink with HP Instant Ink.
- Print high-quality documents and photos in black-and-white and color—all for the same low price.
- Choose from three monthly plans depending on how much you print—change or cancel anytime.
- Getting started with HP Instant Ink is quick and easy
- HP high-yield ink cartridges offer an additional low-cost printing option for high-volume printing.

Short summary description HP OfficeJet Pro 8610 Thermal inkjet A4 4800 x 1200 DPI 19 ppm Wi-Fi:
This short summary of the HP OfficeJet Pro 8610 Thermal inkjet A4 4800 x 1200 DPI 19 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet Pro 8610, Thermal inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Black

Long summary description HP OfficeJet Pro 8610 Thermal inkjet A4 4800 x 1200 DPI 19 ppm Wi-Fi:
This is an auto-generated long summary of HP OfficeJet Pro 8610 Thermal inkjet A4 4800 x 1200 DPI 19 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP OfficeJet Pro 8610. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 14.5 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2018-04-06 03:53:08
Uk has collected 10 expert reviews for HP OfficeJet Pro 8610 Thermal inkjet A4 4800 x 1200 DPI 19 ppm Wi-Fi and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
gadgetspeak.com
Updated:
2018-04-06 03:53:08
The HP Officejet Pro 8610 is also a bit boxier given that it pro bably does not have to pass the lounge police, however with Wi-Fi there is no reason why it needs to be in view, it could sit behind a sofa or even in a cupboard.It is 47x44x29cm. The power...
76%
expertreviews.co.uk
Updated:
2018-04-06 03:53:08
The Officejet Pro 8610 has a smart and uncluttered design. There are no buttons, but the colour touchscreen is responsive and intuitive. There's a front USB slot for easy printing and scanning, plus support for direct printing from mobile devices through...
Bottom line Fast, flexible and very affordable, this is a strong small office inkjet, with irritating drivers...
80%
topnewreview.com
Updated:
2018-04-06 03:53:08
Having seen a slew of multifunction printers recently, I've realized that the differences between them often come down to daily running cost, and not initially outlay. That's critical in the typical small office scenario, because a low print volume printe...
0%
pcmag.com
Updated:
2018-04-06 03:53:08
Aimed primarily at micro offices, the HP Officejet Pro 8610 e-All-in-One ($199.99) offers a full set of basic multifunction printer (MFP) features, plus a few extras, including mobile printing. It also delivers fast speed and a low running cost along wit...
Good Fast. Duplex (two-sided) printing. Ethernet. Wi-Fi. Wireless Direct (equivalent to Wi-Fi Direct). Low running cost.
Bad A little larger than most inkjet multifunction printers (MFPs). Only one paper tray. Subpar photo quality...
Bottom line The HP Officejet Pro 8610 e-All-in-One delivers fast speed and a low running cost, making it a potentially good fit as an MFP for a micro office or busy home office...
80%