location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon MVX200 CAMERA DIG 1.33 MP CCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MVX200 CAMERA DIG
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MVX200N
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53018
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon MVX200 CAMERA DIG 1.33 MP CCD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.33 MP CCD 25.4 / 4.5 mm (1 / 4.5")
  • - Optical zoom: 14x Digital zoom: 240x
  • - LCD 6.35 cm (2.5")
  • - Lithium-Ion (Li-Ion)
Long product name Canon MVX200 CAMERA DIG 1.33 MP CCD :
The long product name of Canon MVX200 CAMERA DIG 1.33 MP CCD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MVX200 CAMERA DIG
More>>>
Canon MVX200 CAMERA DIG 1.33 MP CCD:
The official description of Canon MVX200 CAMERA DIG 1.33 MP CCD as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features

Stylish, compact design 1/4.5" 1.33 megapixel CCD 14x optical zoom DIGIC DV High Resolution 16:9 Mode Image Stabilizer Night Mode Extended Motion JPEG recording Digital still functionality Direct Print and PictBridge compatible USB Connectivity & DV Out PC Connection Kit with DV Messenger


Smart looks, smart technology…smart choice.


Stylish and ergonomic With a sleek, compact body that fits easily in your hand, the MVX200 is ergonomically designed and beautifully balanced. It's easy to operate, with key controls positioned at your fingertips.

Capture the detail
The MVX200 provides superior image resolution thanks to a 1.33 megapixel CCD. Whether recording movies or stills, images are consistently sharp and detailed.

Colours as you remember them
Canon's remarkable DIGIC DV processor means recorded colours are just as you remember them. Blue skies aren't washed out, green grass is natural, while 'hot' colours such as reds and oranges lose none of their intensity. Importantly, skin tones remain beautifully neutral.

Powerful zoom and blur-free images
The 14x optical zoom gives you a large magnification range which increases to 280x in combination with the digital zoom. You won't have to worry about image-blur either, since the camcorder is equipped with Canon's unique Image Stabilizer, virtually eliminating the effects of camera-shake. Image Stabilization is so effective you can even shoot from a moving car with no noticeable loss of definition.

Shooting at night
Night Mode means you can shoot at night - the camcorder automatically adjusting to the darkness.

Stills as well as movies
The MVX200 lets you shoot superb stills in the same way as a digital camera. Photos are genuine digital shots in that a mechanical shutter is used - eliminating the blur that's a common occurrence in conventional camcorder stills. You can also shoot stills at the same time as you're shooting a movie.

Direct Print
Printing your digital stills is completely straightforward. With the help of a Print/Share button that lights up to indicate successful connection, all you do is connect the MVX200 to a Canon printer (or any PictBridge-compatible printer) and select the image you want and print. There's no need for a PC.

Sharing with friends and family
The MVX200 also features a Motion JPEG recording function, which means that short movies can be recorded onto a memory card making it easy to download to a personal computer or send via email - just connect, download and send. Depending on the memory card capacity, up to 60 minutes of either QVGA or QQVGA formats can be recorded straight to card. You can now also transfer movies from the mini DV tape to Mulitmedia or SD Memory Card.

Short summary description Canon MVX200 CAMERA DIG 1.33 MP CCD:
This short summary of the Canon MVX200 CAMERA DIG 1.33 MP CCD data-sheet is auto-generated and uses the product title and the first six key specs.

Canon MVX200 CAMERA DIG, 1.33 MP, CCD, 25.4 / 4.5 mm (1 / 4.5"), 6.35 cm (2.5"), LCD, 490 g

Long summary description Canon MVX200 CAMERA DIG 1.33 MP CCD:
This is an auto-generated long summary of Canon MVX200 CAMERA DIG 1.33 MP CCD based on the first three specs of the first five spec groups.

Canon MVX200 CAMERA DIG. Total megapixels: 1.33 MP, Sensor type: CCD, Optical sensor size: 25.4 / 4.5 mm (1 / 4.5"). Optical zoom: 14x, Digital zoom: 240x, Focal length range: 3.5 - 49 mm. Camera shutter speed: 1/2 - 1/2000 s. Display diagonal: 6.35 cm (2.5"), Display: LCD. Minimum illumination: 1.5 lx

Image sensor
Total megapixels *
1.33 MP
Sensor type *
CCD
Optical sensor size *
25.4 / 4.5 mm (1 / 4.5")
Lens system
Focal length range
3.5 - 49 mm
Optical zoom *
14x
Digital zoom *
240x
Image stabilizer *
Yes
Shutter
Camera shutter speed
1/2 - 1/2000 s
Display
Display diagonal *
6.35 cm (2.5")
Display
LCD
Camera
Minimum illumination
1.5 lx
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery type
Li-ion
Weight & dimensions
Width
73.6 mm
Depth
78 mm
Height
130.1 mm
Weight *
490 g
Other features
Resolution
1280 x 960 pixels
Lens system
3.5-49mm / 3.5-49mm, 14x, 240x, f/1.8
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:58:58
Uk has collected 1 expert review for Canon MVX200 CAMERA DIG 1.33 MP CCD but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%