location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 3610 fold 5.08 cm (2") 97 g Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3610 fold
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002G9X8
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28685
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 3610 fold 5.08 cm (2") 97 g Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver
  • - 5.08 cm (2") 240 x 320 pixels
  • - Rear camera resolution (numeric): 1.3 MP Auto focus
  • - Bluetooth 2.0+EDR
  • - Multimedia Messaging Service (MMS)
  • - Voice commands
  • - Lithium-Ion (Li-Ion) 1020 mAh
Long product name Nokia 3610 fold 5.08 cm (2") 97 g Silver :
The long product name of Nokia 3610 fold 5.08 cm (2") 97 g Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3610 fold, camera 1.3, 2.0 QVGA display, MicroSD, Bluetooth 2.0+EDR
More>>>
Short summary description Nokia 3610 fold 5.08 cm (2") 97 g Silver:
This short summary of the Nokia 3610 fold 5.08 cm (2") 97 g Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 3610 fold, Flip, 5.08 cm (2"), 1.3 MP, Bluetooth, 1020 mAh, Silver

Long summary description Nokia 3610 fold 5.08 cm (2") 97 g Silver:
This is an auto-generated long summary of Nokia 3610 fold 5.08 cm (2") 97 g Silver based on the first three specs of the first five spec groups.

Nokia 3610 fold. Form factor: Flip. Display diagonal: 5.08 cm (2"), Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 1.3 MP. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1020 mAh, Standby time (2G): 456 h. Weight: 97 g. Product colour: Silver

Source Testseek summary Average rating
Reviews
Updated:
2011-09-17 02:23:47
Uk has collected 1 expert review for Nokia 3610 fold 5.08 cm (2") 97 g Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
tech-faq.com
Updated:
2014-03-20 05:07:41
Phone Design The Nokia 3610 phone has a clamshell design that incorporates two displays, both of which use TFT technology color screen unlike other phones that have a monochrome color for the external display. The phone has a Five-Way Nokia Navi key...
Good The phone has a one-of-a-kind design that borders on personalization. Phone users always love to personalize their own things. ,It fits the billing as a perfect travel companion because it is easy to carry and it can connect to most networks available...
Bad The phone keys were found to be slow in response to touch and the phone sometimes cannot keep up when typing messages, which can be quite irritating to some users. ,The backlight of the phone can be too bright, which can be inconvenient especially in dark...
Bottom line The Nokia 3610 phone has many features to offer and minor issues to resolve. All in all, the phone has style and great features...
0%