location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Aruba Instant IAP-115 450 Mbit/s Grey Power over Ethernet (PoE)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Aruba Check ‘Aruba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Instant IAP-115
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IAP-115-RWF1 show
Show alternative article codes used in the online market place
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘Aruba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Aruba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20330
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jun 2023 11:39:08
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Aruba Instant IAP-115 450 Mbit/s Grey Power over Ethernet (PoE)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.4 GHz
  • - 5 GHz
  • - Maximum data transfer rate: 450 Mbit/s
  • - IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3af, IEEE 802.3at, IEEE 802.3az
  • - FIPS 140-2
  • - Power over Ethernet (PoE)
  • - Antennas quantity: 6 Integrated antenna
Long product name Aruba Instant IAP-115 450 Mbit/s Grey Power over Ethernet (PoE) :
The long product name of Aruba Instant IAP-115 450 Mbit/s Grey Power over Ethernet (PoE). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Instant IAP-115 Wireless Access Point 802.11a/b/g/n 3x3:3 dual radio integratedantennas - Restricted regulatory domain: Rest of World. FIPS/TAA compliant
More>>>
Short summary description Aruba Instant IAP-115 450 Mbit/s Grey Power over Ethernet (PoE):
This short summary of the Aruba Instant IAP-115 450 Mbit/s Grey Power over Ethernet (PoE) data-sheet is auto-generated and uses the product title and the first six key specs.

Aruba Instant IAP-115, 2.4 GHz, 5 GHz, 450 Mbit/s, FIPS 140-2, 10,100,1000 Mbit/s

Long summary description Aruba Instant IAP-115 450 Mbit/s Grey Power over Ethernet (PoE):
This is an auto-generated long summary of Aruba Instant IAP-115 450 Mbit/s Grey Power over Ethernet (PoE) based on the first three specs of the first five spec groups.

Aruba Instant IAP-115. 2.4 GHz, 5 GHz, Maximum data transfer rate: 450 Mbit/s. Security algorithms: FIPS 140-2. Ethernet LAN data rates: 10,100,1000 Mbit/s. Power over Ethernet (PoE). Product colour: Grey. Power consumption (max): 13 W