location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Motorola v620 123 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Motorola Check ‘Motorola’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
v620
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V620
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Motorola’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Motorola: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129008
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Motorola v620 123 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - 176 x 220 pixels
  • - Bluetooth
  • - Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 750 mAh
Long product name Motorola v620 123 g Black :
The long product name of Motorola v620 123 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Motorola v620 GSM 850 / GSM 900 / GSM 1800 / GSM 1900
More>>>
Motorola v620 123 g Black:
The official description of Motorola v620 123 g Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Based on the desirable V600. Now capture, download and watch video clips in colour to enjoy news footage, sports highlights and more. Lose the wires with Bluetooth® and roam globally with Quad Band. Hear the clean, pure sound of MP3 ringtones and stay informed of who’s calling - colourful situational lights glow on your phone’s cover.

Short summary description Motorola v620 123 g Black:
This short summary of the Motorola v620 123 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

Motorola v620, 176 x 220 pixels, Bluetooth, 750 mAh, Black

Long summary description Motorola v620 123 g Black:
This is an auto-generated long summary of Motorola v620 123 g Black based on the first three specs of the first five spec groups.

Motorola v620. Display resolution: 176 x 220 pixels. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 750 mAh, Standby time (2G): 280 h. Weight: 123 g. Product colour: Black

Design
Product colour *
Black
Display
Display resolution *
176 x 220 pixels
Display type
TFT
Panel type
TFT
Display number of colours
65536 colours
Memory
Internal memory
5 MB
Camera
Rear camera resolution
640 x 480 pixels
Rear camera *
Yes
Network
Data network *
GPRS
Data transmission
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Video
Video capture resolution (max)
640 x 480 pixels
Audio
Ringer type
Polyphonic
FM radio *
No
Music player
Yes
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
750 mAh
Talk time (2G) *
5 h
Standby time (2G) *
280 h
Weight & dimensions
Weight *
123 g
Width
89 mm
Depth
49 mm
Height
25.3 mm
Phone features
Java technology
Yes
Other features
Interface
CE Bus, Bluetooth
Networking type
GSM
Operating frequency
GSM 850 / GSM 900 / GSM 1800 / GSM 1900
Playback formats
MP3, MIDI
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 15:57:38
Uk has collected 4 expert reviews for Motorola v620 123 g Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
iMobile.com.au
Updated:
2013-11-20 15:57:37
Overview IntroductionMotorola are very well known for their clam shell form factor handsets. Recently reviewed here at iMobile.com.au was the super thin RAZR V3 handset, another one of the company?s clam shell creations. The Motorola V620 isn?t by far...
0%
mobile-review.com US
Updated:
2013-11-20 15:57:37
Motorola started selling its v-series phones more than a year ago. They were so similar that the variety in the line was so poor and concerned design more than the menu and hardware architecture. The triplets as v300, v500 and v600 are called turned ou...
0%
Brand Image Product code Product Stock Price from
Motorola L6 mobile phone 86 g Motorola L6 mobile phone 86 g
(show image)
L6 L6 0.00
(excl. VAT)
0 (incl. VAT)