location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Motorola M900 mobile phone 250 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Motorola Check ‘Motorola’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M900
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M900
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Motorola’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Motorola: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92733
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:08:36
The date of the most recent change of this product data-sheet in Icecat.
Long product name Motorola M900 mobile phone 250 g Black :
The long product name of Motorola M900 mobile phone 250 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Motorola M900 FCC, DOC, PTCRB, R&TTE, GCF, EMC, Safety
More>>>
Motorola M900 mobile phone 250 g Black:
The official description of Motorola M900 mobile phone 250 g Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

See what features the latest Motorola product offers you! Whether its help with waking up in the morning or being able to take digital photos, you’ll be surprised at what our products can offer you.

Short summary description Motorola M900 mobile phone 250 g Black:
This short summary of the Motorola M900 mobile phone 250 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

Motorola M900, Black

Long summary description Motorola M900 mobile phone 250 g Black:
This is an auto-generated long summary of Motorola M900 mobile phone 250 g Black based on the first three specs of the first five spec groups.

Motorola M900. Battery technology: Lithium-Ion (Li-Ion). Weight: 250 g. Product colour: Black

Design
Product colour *
Black
Display
Display type
LCD
Panel type
LCD
Camera
Rear camera *
No
Network
Data network *
GPRS
Data transmission
Infrared data port
No
Bluetooth *
No
Audio
Ringer type
Polyphonic
FM radio *
No
Power
Battery technology
Lithium-Ion (Li-Ion)
Talk time (2G) *
No
Standby time (2G) *
No
Weight & dimensions
Weight *
250 g
Width
175 mm
Depth
60 mm
Height
25 mm
Phone features
Java technology
No
Other features
Networking type
GSM
Operating frequency
TriBand - 900/1800/1900