Apple logo

Apple iPad Pro 256 GB 32.8 cm (12.9") Wi-Fi 5 (802.11ac) iOS Gold

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50020
Info modified on:
14 Mar 2024, 17:14:36
Long product name Apple iPad Pro 256 GB 32.8 cm (12.9") Wi-Fi 5 (802.11ac) iOS Gold:

iPad Pro Wi-Fi, 12.9", 2732 x 2048, A9X + M9, 256GB, 802.11ac, 8MP + 1.2MP, iOS 9

Short summary description Apple iPad Pro 256 GB 32.8 cm (12.9") Wi-Fi 5 (802.11ac) iOS Gold:

Apple iPad Pro, 32.8 cm (12.9"), 2732 x 2048 pixels, 256 GB, iOS, 713 g, Gold

Long summary description Apple iPad Pro 256 GB 32.8 cm (12.9") Wi-Fi 5 (802.11ac) iOS Gold:

Apple iPad Pro. Display diagonal: 32.8 cm (12.9"), Display resolution: 2732 x 2048 pixels. Internal storage capacity: 256 GB. Processor family: Apple, Processor model: A9X. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1.2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Weight: 713 g. Operating system installed: iOS. Product colour: Gold

Video
Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.