Apple logo

Apple iPad Pro 256 GB 24.6 cm (9.7") Wi-Fi 5 (802.11ac) iOS Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32476
Info modified on:
07 Mar 2024, 15:34:52
Long product name Apple iPad Pro 256 GB 24.6 cm (9.7") Wi-Fi 5 (802.11ac) iOS Grey:

iPad Pro Wi-Fi, 9.7", 2048 x 1536, A9X + M9, 256GB, 802.11ac, 12MP + 5MP, iOS 9

Short summary description Apple iPad Pro 256 GB 24.6 cm (9.7") Wi-Fi 5 (802.11ac) iOS Grey:

Apple iPad Pro, 24.6 cm (9.7"), 2048 x 1536 pixels, 256 GB, iOS, 437 g, Grey

Long summary description Apple iPad Pro 256 GB 24.6 cm (9.7") Wi-Fi 5 (802.11ac) iOS Grey:

Apple iPad Pro. Display diagonal: 24.6 cm (9.7"), Display resolution: 2048 x 1536 pixels. Internal storage capacity: 256 GB. Processor family: Apple, Processor model: A9X. Rear camera resolution (numeric): 12 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Weight: 437 g. Operating system installed: iOS. Product colour: Grey

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.