location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BABY born Comfort Seat

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zapf Check ‘Zapf’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
BABY born
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Comfort Seat
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
822227
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4001167822227
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zapf: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76778
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jun 2024 22:13:57
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name BABY born Comfort Seat :
The long product name of BABY born Comfort Seat. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Changing Bag
More>>>
BABY born Comfort Seat:
The official description of BABY born Comfort Seat as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This practical item will appeal to every doll mummy immediately. BABY born®'s pink changing bag with sticker design has everything you might need when you're out and about: a changing mat, a nappy and a bottle. In the two compartments on each side of the bag, you can store various things that you might need close at hand. The little bag for your purse on the handle is a great place for keeping BABY born®'s passport or mummy's shopping list.

- High-quality accessories for the BABY born® branded doll
- For enhanced, diverse and long-lasting fun through play

BABY born® Changing Bag with changing mat, nappy, bottle and passport.

Short summary description BABY born Comfort Seat:
This short summary of the BABY born Comfort Seat data-sheet is auto-generated and uses the product title and the first six key specs.

BABY born Comfort Seat, Doll diaper bag, 3 yr(s)

Long summary description BABY born Comfort Seat:
This is an auto-generated long summary of BABY born Comfort Seat based on the first three specs of the first five spec groups.

BABY born Comfort Seat. Product type: Doll diaper bag, Recommended age (min): 3 yr(s)

Features
Product type *
Doll diaper bag
Recommended age (min) *
3 yr(s)
Product colour *
Pink
Packaging data
Package width
300 mm
Package depth
70 mm
Package height
230 mm
Package volume
4800 cm³
Logistics data
Shipping (inner) case width
31.9 cm
Shipping (inner) case length
29.9 cm
Shipping (inner) case height
26.2 cm
Shipping (inner) case gross weight
2.43 kg
Shipping (inner) case volume
25000 cm³
Products per intermodal container (20ft)
4482 pc(s)
Products per intermodal container (40ft)
8964 pc(s)