location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

JVC HA-FR15 Headset Wired In-ear Calls/Music Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC Check ‘JVC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HA-FR15
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HAFR15-P-E show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4975769430343
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28558
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Mar 2024 11:21:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points JVC HA-FR15 Headset Wired In-ear Calls/Music Pink
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Pink Calls/Music In-ear Headset
  • - Wired
  • - Intraaural 8 - 23000 Hz
  • - Microphone type: In-line
Long product name JVC HA-FR15 Headset Wired In-ear Calls/Music Pink :
The long product name of JVC HA-FR15 Headset Wired In-ear Calls/Music Pink. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8-23.000 Hz, 9 mm, 200 mW (IEC), Neodymium, 1.2 m, 3.3 g
More>>>
Short summary description JVC HA-FR15 Headset Wired In-ear Calls/Music Pink:
This short summary of the JVC HA-FR15 Headset Wired In-ear Calls/Music Pink data-sheet is auto-generated and uses the product title and the first six key specs.

JVC HA-FR15, Wired, 8 - 23000 Hz, Calls/Music, 3.3 g, Headset, Pink

Long summary description JVC HA-FR15 Headset Wired In-ear Calls/Music Pink:
This is an auto-generated long summary of JVC HA-FR15 Headset Wired In-ear Calls/Music Pink based on the first three specs of the first five spec groups.

JVC HA-FR15. Product type: Headset. Connectivity technology: Wired. Recommended usage: Calls/Music. Headphone frequency: 8 - 23000 Hz. Cable length: 1.2 m. Weight: 3.3 g. Product colour: Pink

Brand Image Product code Product Stock Price from
JVC

JVC HA-ET65BV-H Headset Wireless Ear-hook, In-ear, Neck-band Sports Bluetooth Green, Grey
(show image)
HAET65BVHE HA-ET65BV-H 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-ET65BV-B Headset Wireless Ear-hook, In-ear, Neck-band Sports Bluetooth Black
(show image)
HAET65BVBE HA-ET65BV-B 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-ET65BV-A Wireless sport headphones with voice coaching function
(show image)
HAET65BVAE HA-ET65BV-A Wireless sport headphones with voice coaching function 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-XC70BT-R Wireless inner-ear headphones
(show image)
HAXC70BTRE HA-XC70BT-R Wireless inner-ear headphones 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-FX21BT-ZE Colourful wireless inner-ear headphones
(show image)
HAFX21BTZE HA-FX21BT-ZE Colourful wireless inner-ear headphones 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-FX21BT-PE Colourful wireless inner-ear headphones
(show image)
HAFX21BTPE HA-FX21BT-PE Colourful wireless inner-ear headphones 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-FX21BT-WE Colourful wireless inner-ear headphones
(show image)
HAFX21BTWE HA-FX21BT-WE Colourful wireless inner-ear headphones 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-FX21BT-AE Colourful wireless inner-ear headphones
(show image)
HAFX21BTAE HA-FX21BT-AE Colourful wireless inner-ear headphones 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-FX21BT-BE Colourful wireless inner-ear headphones
(show image)
HAFX21BTBE HA-FX21BT-BE Colourful wireless inner-ear headphones 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-FR15-LA-E Colourful inner ear headphones with remote & mic
(show image)
HAFR15LAE HA-FR15-LA-E Colourful inner ear headphones with remote & mic 0.00
(excl. VAT)
0 (incl. VAT)