location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-G7200W data projector Large venue projector 6000 ANSI lumens 3LCD WXGA (1280x800) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EB-G7200W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H751040
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946612171
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146957
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:03
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Epson V11H751040 user manual (6.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson EB-G7200W data projector Large venue projector 6000 ANSI lumens 3LCD WXGA (1280x800) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Presentation Large venue projector White
  • - 3LCD 6000 ANSI lumens
  • - Lamp 3000 h
  • - WXGA (1280x800) 16:10 2000:1
  • - Screen size compatibility: 1270 - 7620 mm (50 - 300") Number of colours: 1.07 billion colours
  • - Ethernet LAN
  • - Built-in speaker(s) 10 W
  • - AC 572 W
Long product name Epson EB-G7200W data projector Large venue projector 6000 ANSI lumens 3LCD WXGA (1280x800) White :
The long product name of Epson EB-G7200W data projector Large venue projector 6000 ANSI lumens 3LCD WXGA (1280x800) White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3LCD, 0.76", 7500 Lumen, 1280 x 800, 16:10, 1.44 - 2.33:1 ratio, USB 2.0 Type A, USB 2.0 Type B, RS-232C, Ethernet, VGA x 2, DVI, HDMI, BNC
More>>>
Epson EB-G7200W data projector Large venue projector 6000 ANSI lumens 3LCD WXGA (1280x800) White:
The official description of Epson EB-G7200W data projector Large venue projector 6000 ANSI lumens 3LCD WXGA (1280x800) White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for professional-looking presentations in a variety of large venues, the EB-G7200W creates images with rich, vivid colours thanks to Epson's 3LCD technology and equally high White and Colour Light Output. With flexible installation and low maintenance, this projector offers a fit-and-forget solution for scenarios in which only superior projections will do.

Superior image quality
Ensure superb quality and the best possible delivery of presentations with this powerful installation projector for large venues. Featuring Epson's own 3LCD technology and equally high White and Colour Light Output, WXGA resolution images are vivid and bright, even in daylight with its 7,500 lumens brightness.

Easy positioning
Thanks to a new range of motorised lenses, including optional ultra-short throw (UST) lens, and both vertical and horizontal lens shift, the projector benefits from true 360⁰ installation flexibility allowing it to be placed almost anywhere.

Quick set-up
Get started quickly thanks to a lens memory function, which stores projector settings such as image position, focus and zoom, for prompt access when projecting images in different aspect ratios, or using different lenses. Split-screen allows dual feeds to be projected, while a portrait projection mode is possible without changing the lamp. For integration with a wide range of systems, inputs include HDMI, HDBaseT, DVI-D and component video.

Short summary description Epson EB-G7200W data projector Large venue projector 6000 ANSI lumens 3LCD WXGA (1280x800) White:
This short summary of the Epson EB-G7200W data projector Large venue projector 6000 ANSI lumens 3LCD WXGA (1280x800) White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EB-G7200W, 6000 ANSI lumens, 3LCD, WXGA (1280x800), 2000:1, 16:10, 1270 - 7620 mm (50 - 300")

Long summary description Epson EB-G7200W data projector Large venue projector 6000 ANSI lumens 3LCD WXGA (1280x800) White:
This is an auto-generated long summary of Epson EB-G7200W data projector Large venue projector 6000 ANSI lumens 3LCD WXGA (1280x800) White based on the first three specs of the first five spec groups.

Epson EB-G7200W. Projector brightness: 6000 ANSI lumens, Projection technology: 3LCD, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Focal length range: 24 - 38.2 mm, Aperture range (F-F): 1.7 - 2.3, Zoom type: Auto. Supported graphics resolutions: 1280 x 800 (WXGA), Video processing: 10 bit, Video colour modes: Cinema, Dynamic, Presentation, sRGB, DICOM simulation mode, Multi-projection. Serial interface type: RS-232

Projector
Screen size compatibility *
1270 - 7620 mm (50 - 300")
Projection distance (wide)
1.5 - 9.4 m
Projection distance (tele)
2.5 - 15.1 m
Projector brightness *
6000 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
WXGA (1280x800)
Contrast ratio (typical) *
2000:1
Native aspect ratio *
16:10
Number of colours
1.07 billion colours
Projector brightness (economic mode)
6000 ANSI lumens
Projector brightness (portrait mode)
6000 ANSI lumens
Keystone correction, horizontal
-30 - 30°
Keystone correction, vertical
-45 - 45°
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Service life of light source (economic mode)
4000 h
Service life of light source (portrait mode)
2000 h
Lamp power
400 W
Lens system
Focal length range
24 - 38.2 mm
Aperture range (F-F)
1.7 - 2.3
Zoom type
Auto
Zoom ratio
1.6:1
Throw ratio
1.44 - 2.33:1
Horizontal lens shift range
-30 - 30%
Vertical lens shift range
-67 - 67%
Lens position memory
10
Interchangeable lens
Yes
Video
Full HD *
No
HD-Ready
Yes
3D *
No
Supported graphics resolutions
1280 x 800 (WXGA)
Video processing
10 bit
Video colour modes
Cinema, Dynamic, Presentation, sRGB, DICOM simulation mode, Multi-projection
Ports & interfaces
USB 2.0 ports quantity *
2
Audio (L/R) in *
3
Audio (L/R) out
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
2
HDMI ports quantity *
1
BNC input ports
1
DVI port *
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100 Mbit/s
Features
Noise level (economic mode)
31 dB
HDCP
Yes
Noise level *
39 dB
Features
Country of origin
China
Password protection
Yes
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
10 W
Design
Market positioning *
Presentation
Product type *
Large venue projector
Product colour *
White
Placement
Desktop, Ceiling
Cable lock slot
Yes
Cable lock slot type
Kensington
Power
Power source *
AC
Power consumption (typical) *
572 W
Power consumption (standby) *
0.3 W
Power consumption (PowerSave)
477 W
Power consumption (economy mode)
477 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Software
Software support
via: AMX, Crestron (Network), Control4
Operational conditions
Storage temperature (T-T)
-10 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
525 mm
Depth
472 mm
Height
189 mm
Weight *
12.7 kg
Package width
680 mm
Package depth
765 mm
Package height
290 mm
Package weight
20.7 kg
Packaging content
Remote control included *
Yes
Batteries included
Yes
Cables included
AC
Manual
Yes
WLAN adapter included
Yes
Logistics data
Quantity per pack
1 pc(s)
Products per pallet
14 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
2.42 m
Products per pallet layer
2 pc(s)
Products per pallet layer (UK)
2 pc(s)
Products per pallet (UK)
14 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2.42 m
Harmonized System (HS) code
85286200
Other features
RS-232 ports
1
Country Distributor
España 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)
México 1 distributor(s)