Epson DM-D110BA, 2 lines, 690 cd/m², 48°, Green, Grey, 0 - 90°
Epson DM-D110BA. Display number of lines: 2 lines, Display brightness: 690 cd/m², Viewing angle: 48°. Product colour: Grey, Tilt angle range: 0 - 90°, Mean time between failures (MTBF): 20000 h. Interface: RS-232. AC adapter output voltage: 48 V, Power consumption (typical): 5 W. Width: 165 mm, Depth: 50.5 mm, Height: 69 mm