location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 6000 series 4K Ultra-Slim Smart LED TV 49PUS6101/12

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
6000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4K Ultra-Slim Smart LED TV 49PUS6101/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
49PUS6101/12
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718863008577
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147777
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:24:18
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start guide (2.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips 49PUS6101/12 user manual (2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 6000 series 4K Ultra-Slim Smart LED TV 49PUS6101/12
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 123 cm (49")
  • - 4K Ultra-HD LED TV
  • - Dual Core
  • - DVB-T/T2/C/S/S2
  • - DVB-T/C/S/S2
Long product name Philips 6000 series 4K Ultra-Slim Smart LED TV 49PUS6101/12 :
The long product name of Philips 6000 series 4K Ultra-Slim Smart LED TV 49PUS6101/12. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4K Ultra Slim Smart LED TV
More>>>
Philips 6000 series 4K Ultra-Slim Smart LED TV 49PUS6101/12:
The official description of Philips 6000 series 4K Ultra-Slim Smart LED TV 49PUS6101/12 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy functional elegance and smart connectivity. The Philips 6100 Series boasts 4K Ultra HD picture quality for superb detail. Better still, its built-in Smart TV is easy to use — making it an excellent choice for effortless entertainment.

Short summary description Philips 6000 series 4K Ultra-Slim Smart LED TV 49PUS6101/12:
This short summary of the Philips 6000 series 4K Ultra-Slim Smart LED TV 49PUS6101/12 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 6000 series 4K Ultra-Slim Smart LED TV 49PUS6101/12, 124.5 cm (49"), 3840 x 2160 pixels, 4K Ultra HD, Smart TV, Wi-Fi, Black

Long summary description Philips 6000 series 4K Ultra-Slim Smart LED TV 49PUS6101/12:
This is an auto-generated long summary of Philips 6000 series 4K Ultra-Slim Smart LED TV 49PUS6101/12 based on the first three specs of the first five spec groups.

Philips 6000 series 4K Ultra-Slim Smart LED TV 49PUS6101/12. Display diagonal: 124.5 cm (49"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 800, Display brightness: 350 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Smart TV

Smart TV

Ultra Slim profile
Ultra Slim profile

Sleek. Cutting edge. Refined. Precise. The Philips Ultra Slim silhouette. That something so slim can inspire so much interest shouldn't be surprising, given how much sophistication it will bring to your décor.

Smart TV
Smart TV

Discover a Smarter experience that lies beyond traditional TV. Rent and stream movies, videos or games from online video stores. Watch catch-up TV from your favourite channels and enjoy a growing selection of online apps with Smart TV.

Dark silver blade stands

Incredible looks and a slim design. With razor-thin dark silver blade stands, this new Philips TV appears as if it's floating above the surface. We've made this possible by using precision-cut, extra-strong premium steel with a futuristic look and feel.

4K Ultra HD
4K Ultra HD

Ultra HD TV has four times the resolution of a conventional Full HD TV. With over 8 million pixels and our unique Ultra Resolution Upscaling technology, you'll experience improved images regardless of the original content. Enjoy improved sharpness, increased depth perception, superior contrast, smooth natural motion and flawless details.

Pixel Plus Ultra HD
Pixel Plus Ultra HD

Experience 4K Ultra HD sharpness with the Philips Pixel Plus Ultra HD engine. It optimizes picture quality to deliver smooth, fluid images with incredible detail and depth – so whether you're streaming online or watching from a disc, you'll enjoy sharper 4K images with brighter whites and blacker blacks every time.

Spotify Connect

Spotify Connect brings your favourite songs and playlists to your Philips TV. Use your Spotify app to wirelessly share songs on the big screen from your phone or tablet. Better still, you can search for new tracks, set your playlists and control the music right from the palm of your hand. And you can do it on any Android or iOS phone or tablet.

Display
Display diagonal *
124.5 cm (49")
HD type *
4K Ultra HD
Screen shape *
Flat
Native aspect ratio *
16:9
Screen format adjustments
16:9
Supported video modes
2160p
Supported graphics resolutions
1920 x 1080 (HD 1080), 3840 x 2160
Display brightness *
350 cd/m²
Motion interpolation technology *
PQI (Picture Quality Index) 800
Display resolution *
3840 x 2160 pixels
Display diagonal (metric)
123 cm
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
NTSC, PAL, SECAM
Digital signal format system *
DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2
Smart TV
Smart TV *
Yes
Hybrid Broadcast Broadband TV (HbbTV)
Yes
Video apps
YouTube
Audio
Number of speakers *
2
RMS rated power *
16 W
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi Direct
Yes
Miracast
Yes
Browsing
Yes
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
400 x 200 mm
On/off switch
Yes
Signal strength indication
Yes
Performance
Teletext function
Yes
Teletext
1000 pages
Subtitles function
Yes
Video formats supported
AVC, AVI, H.264, M4V, MPEG1, MPEG2, MPEG4, VC-1, WMV9
Audio formats supported
AAC, MP3, WAV, WMA
Image formats supported
BMP, GIF, JPG, PNG
Subtitle formats supported
ASS, SMI, SRT, SUB, TTX
Backlight dimming technology
Local Dimming
Processor cores
2
Ports & interfaces
Audio Return Channel (ARC)
Yes
PC in (D-Sub) *
No
DVI port
No
Ethernet LAN (RJ-45) ports
1
Ports & interfaces
USB 2.0 ports quantity *
3
Component video (YPbPr/YCbCr) in
1
Audio input for DVI
Yes
Digital audio optical out
1
Headphone outputs
1
SCART ports quantity
1
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
4
Consumer Electronics Control (CEC)
EasyLink
Management features
Electronic Programme Guide (EPG)
Yes
Programming period
8 day(s)
Picture mute (for radio)
Yes
Auto power off
Yes
Firmware upgradeable
Yes
Firmware upgradeable via
Network, USB
Power
Power consumption (typical) *
66 W
Power consumption (standby) *
0.3 W
Power consumption (off)
0.3 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width (with stand)
1099 mm
Depth (with stand)
211 mm
Height (with stand)
700 mm
Weight (with stand)
11.5 kg
Width (without stand)
1099 mm
Depth (without stand)
79 mm
Height (without stand)
645 mm
Weight (without stand)
11 kg
Packaging data
Quick start guide
Yes
Package width
1200 mm
Package depth
160 mm
Package height
747 mm
Package weight
14.9 kg
Packaging content
Cables included
AC
Remote control included
Yes
Remote control type
AA
Other features
3D
No
Batteries included
Yes
Built-in speaker(s)
Yes
Annual energy consumption
96 kWh
Energy efficiency class (old)
A+