location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Motorola E365 mobile phone 93 g Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Motorola Check ‘Motorola’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E365
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E365
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Motorola’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Motorola: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113183
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Motorola E365 mobile phone 93 g Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver
  • - 128 x 120 pixels
  • - Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 700 mAh
Long product name Motorola E365 mobile phone 93 g Silver :
The long product name of Motorola E365 mobile phone 93 g Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Motorola E365
More>>>
Motorola E365 mobile phone 93 g Silver:
The official description of Motorola E365 mobile phone 93 g Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The E365, the affordable photo messaging mobile phone, with a large 128 x 160 display, MMS and integrated camera, all in a compact size. Your messaging will never be the same.

Short summary description Motorola E365 mobile phone 93 g Silver:
This short summary of the Motorola E365 mobile phone 93 g Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Motorola E365, 128 x 120 pixels, 700 mAh, Silver

Long summary description Motorola E365 mobile phone 93 g Silver:
This is an auto-generated long summary of Motorola E365 mobile phone 93 g Silver based on the first three specs of the first five spec groups.

Motorola E365. Display resolution: 128 x 120 pixels. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 700 mAh, Standby time (2G): 150 h. Weight: 93 g. Product colour: Silver

Design
Product colour *
Silver
Display
Display resolution *
128 x 120 pixels
Display type
TFT
Panel type
TFT
Display number of colours
65536 colours
Memory
Internal memory
2 MB
Camera
Rear camera resolution
640 x 480 pixels
Rear camera *
Yes
Network
Data network *
GPRS
Data transmission
Infrared data port
No
Bluetooth *
No
Messaging
Multimedia Messaging Service (MMS)
Yes
Audio
Ringer type
Polyphonic
FM radio *
No
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
700 mAh
Battery type
Li-Ion
Talk time (2G) *
3 h
Standby time (2G) *
150 h
Weight & dimensions
Weight *
93 g
Width
107 mm
Depth
45 mm
Height
19.5 mm
Phone features
Java technology
Yes
Other features
Interface
RS232
Networking type
GSM
Operating frequency
GSM 900 / GSM 1800
Playback formats
EMS iMelody
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 15:57:39
Uk has collected 3 expert reviews for Motorola E365 mobile phone 93 g Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
thestar.com.my
Updated:
2016-12-29 20:47:41
TO BE honest, I have never been much of a Motorola handphone fan. I don?t like the menu system on the phones, there are not as many features and I don?t care very much for the designs.However over the past year or so, the company came out with a bunch...
0%
star-techcentral.com
Updated:
2013-11-20 15:57:38
TO BE honest, I have never been much of a Motorola handphone fan. I don?t like the menu system on the phones, there are not as many features and I don?t care very much for the designs.However over the past year or so, the company came out with a bunch...
0%