HP logo

HP Deskjet 5440 Photo Printer inkjet printer Colour 4800 x 1200 DPI

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
142273
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
31 May 2006
Warranty:
Service & support options: HPextensions: U4778A/E (3 years, next business day exchange); U4780PA/PE (1 year, post-warranty exchange); Western Europe only: U8133A/E (3 years, pick up & return, exchange/repair); ISE only: U4781A/E (3 years, return to depot).
Long product name HP Deskjet 5440 Photo Printer inkjet printer Colour 4800 x 1200 DPI:

Deskjet 5440 Photo Printer

HP Deskjet 5440 Photo Printer inkjet printer Colour 4800 x 1200 DPI:

Discover the fun of printing true-to-life photos with this versatile, easy-to-use printer and HP Vivera Inks. Print whatever you want on a variety of paper types and sizes, either via your computer or directly from any PictBridge-enabled camera.

Short summary description HP Deskjet 5440 Photo Printer inkjet printer Colour 4800 x 1200 DPI:

HP Deskjet 5440 Photo Printer, Colour, 4800 x 1200 DPI, 1000 pages per month, 7.4 ppm

Long summary description HP Deskjet 5440 Photo Printer inkjet printer Colour 4800 x 1200 DPI:

HP Deskjet 5440 Photo Printer. Colour, Maximum duty cycle: 1000 pages per month. Maximum resolution: 4800 x 1200 DPI, Print speed (black, normal quality, A4/US Letter): 7.4 ppm

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.