USRobotics Broadband Router wired router

Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46503
Info modified on:
14 Mar 2023, 16:48:51
Warranty:
Two year limited warranty from date of purchase.
Long product name USRobotics Broadband Router wired router:

Broadband Router, 1 WAN port, 4 Fast Ethernet ports, RS-232 port for backup dial-up modem

Short summary description USRobotics Broadband Router wired router:

USRobotics Broadband Router, PPP over Ethernet, VPN pass-through support for L2TP, PPTP, IPSEC, DHCP, PPTP Client, DMZ, 1.640 g, 0.1 Gbit/s, 177 x 330 x 95 mm, 1 RJ-45, 10 Mbps Ethernet WAN 4 RJ-45, 10/100 Mbps Ethernet LAN RS-232

Long summary description USRobotics Broadband Router wired router:

USRobotics Broadband Router. Data link protocols: PPP over Ethernet, VPN pass-through support for L2TP, PPTP, IPSEC, Management protocols: DHCP, PPTP Client, DMZ. Weight: 1.640 g. Maximum data transfer rate: 0.1 Gbit/s, Dimensions (WxDxH): 177 x 330 x 95 mm. I/O ports: 1 RJ-45, 10 Mbps Ethernet WAN 4 RJ-45, 10/100 Mbps Ethernet LAN RS-232. Technical features: Parallel port connector for integrated print server. Static and dynamic routing. Up to 253 clients...

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.