location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Zoom FT618/14 men's shaver Rotation shaver Black, Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Zoom
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FT618/14
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FT618/14
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6947265412183
Category:
Electric razor used by men to remove facial and body hair.
Men's Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88531
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Zoom FT618/14 men's shaver Rotation shaver Black, Green
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rotation shaver CloseCut Blade System, AquaTec Wet & Dry Black, Green
  • - Number of shaver heads/blades: 3 Wet & Dry
  • - LED indicators
  • - Nickel-Metal Hydride (NiMH) AC/Battery Charging time: 10 h
Warranty: 2-year guarantee
Long product name Philips Zoom FT618/14 men's shaver Rotation shaver Black, Green :
The long product name of Philips Zoom FT618/14 men's shaver Rotation shaver Black, Green. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Rotation, 3 shaver heads, Wet & Dry, Waterproof, Cordless, 30 min, NiMH, 10h
More>>>
Philips Zoom FT618/14 men's shaver Rotation shaver Black, Green:
The official description of Philips Zoom FT618/14 men's shaver Rotation shaver Black, Green as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A fresh choice for better shaving experience.

Now you can enjoy a refreshing shave with better shaving experience and result. Use FreshTouch in wet or dry condition for your best skin comfort.

Performance
- Consistent blade performance for up to 2 years.

Skin-friendly
- Aquatec: refreshing wet shave with foam or an easy dry shave
- CloseCut blades glide gently for a smooth, close cut.
- Anti-bacterial material

Easy to use
- 2-year guarantee, worldwide voltage and replaceable blades.
- A 10-hour charge gives 30+ minutes of cordless power.
- Unique ergonomic grip for extra precision and full control.

Short summary description Philips Zoom FT618/14 men's shaver Rotation shaver Black, Green:
This short summary of the Philips Zoom FT618/14 men's shaver Rotation shaver Black, Green data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Zoom FT618/14, Rotation shaver, Black, Green, CloseCut Blade System, AquaTec Wet & Dry, Plastic, Buttons, Charging

Long summary description Philips Zoom FT618/14 men's shaver Rotation shaver Black, Green:
This is an auto-generated long summary of Philips Zoom FT618/14 men's shaver Rotation shaver Black, Green based on the first three specs of the first five spec groups.

Philips Zoom FT618/14. Shaver system: Rotation shaver, Product colour: Black, Green, Shaving system technologies: CloseCut Blade System, AquaTec Wet & Dry. Power source: AC/Battery, Battery technology: Nickel-Metal Hydride (NiMH), Charging time: 10 h. Handle(s) features: Ergonomic

Features
Shaver system *
Rotation shaver
Shaving system technologies
CloseCut Blade System, AquaTec Wet & Dry
Trimmer *
No
Product colour *
Black, Green
Material
Plastic
Control type
Buttons
Waterproof
Yes
Wet & Dry
Yes
Number of shaver heads/blades *
3
LED indicators
Charging
Shaving head replacement(s) model
HQ56
Features
Shaving head replacement(s) period
2 year(s)
Indication
Battery low indication
Yes
Power
Power source *
AC/Battery
Rechargeable
Yes
Battery technology
Nickel-Metal Hydride (NiMH)
Charging time
10 h
Power consumption (standby)
0.25 W
AC input voltage
100-240 V
Shaving time
30 min
Power consumption (max)
2 W
Battery operated
Yes
Other features
Handle(s) features
Ergonomic