location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS MG24UQ computer monitor 59.9 cm (23.6") 3840 x 2160 pixels 4K Ultra HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MG24UQ
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MG24UQ
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107299
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:35:27
The date of the most recent change of this product data-sheet in Icecat.
ASUS MG24UQ user manual (2.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS MG24UQ computer monitor 59.9 cm (23.6") 3840 x 2160 pixels 4K Ultra HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming 59.9 cm (23.6") LED IPS
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - 4 ms 300 cd/m²
  • - 49.3 W
Warranty: 3 years
Long product name ASUS MG24UQ computer monitor 59.9 cm (23.6") 3840 x 2160 pixels 4K Ultra HD LED Black :
The long product name of ASUS MG24UQ computer monitor 59.9 cm (23.6") 3840 x 2160 pixels 4K Ultra HD LED Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

IPS, 23.6", 3840 x 2160, 300cd/㎡, 4ms, 16.7M
More>>>
ASUS MG24UQ computer monitor 59.9 cm (23.6") 3840 x 2160 pixels 4K Ultra HD LED Black:
The official description of ASUS MG24UQ computer monitor 59.9 cm (23.6") 3840 x 2160 pixels 4K Ultra HD LED Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Gaming at Your Command
- 23.6-inch 4K UHD (3840 x 2160) monitor for stunning photo-realistic visuals
- IPS technology for astounding 100,000,000:1 contrast and wide viewing angle
- Support smooth 4K UHD content playback at 60Hz refresh rate via DisplayPort 1.2, HDMI(v 2.0)
- ASUS-exclusive Ultra-Low Blue Light, Flicker-Free, GamePlus, and GameVisual technologies provide tactical assistance on your command

GAMING AT YOUR COMMAND
The ASUS MG24UQ gaming monitor is built for victory in the professional gaming arena. With its 4K UHD panel and IPS panel, it blurs the line between what's virtual and what's real to draw you into truly immersive gaming worlds. It even includes gamer-centric features like ASUS GamePlus and GameVisual technologies to take your gaming experience to a whole new level.

A 23.6-inch 4K UHD display for highly-detailed visuals and more onscreen space
With its 23.6-inch 4K UHD display, ASUS MG24UQ gives you stunning 3840 x 2160 resolution visuals with a pixel density of 186PPI for incredible photo-realistic visuals and sharp, crisp text. The MG24UQ gives you four times the pixels of similar-sized Full HD 1080p displays so you get more detailed images when playing games or watching movies, as well as more onscreen desktop space for your various work windows. MG24UQ draws you into immersive virtual worlds, with greatly-textured elements and terrain maps that boast impressive levels of detail.

IPS technology for consistent, accurate color
The in-plane switching(IPS) technology display found in the MG24UQ gives you superior images, 100% sRGB color gamut, an astounding 100,000,000:1 contrast ratio, and wide 178-degree viewing angles for minimal distortion and color shift so you can share what you see onscreen with those around you.
Exclusive ASUS Trace Free technology gives the IPS technology panels used in the MG24UQ a 4ms response time for smooth visuals without streaks or ghosting, even with today's fast-paced games. In addition, Adaptive-Sync technology* eliminates screen tearing and choppy frame rates for even more seamlessly smooth gameplay.

Robust connectivity
Whether you're playing games or streaming videos, ASUS MG24UQ gives you smooth 4K UHD content playback, thanks to a 60Hz refresh rate and native 4K UHD support via DisplayPort 1.2, HDMI(v 2.0).

Gamer-centric features
ASUS-exclusive GamePlus technology
ASUS MG24UQ features the ASUS-exclusive GamePlus hotkey to give you in-game enhancements that help you get more out of your game.

Crosshair
You can choose between four persistent crosshairs and fine tune their position, ensuring pinpoint accuracy in first-person shooters. Enjoy perfect aim even when the game doesn't provide its own crosshair or sights.

Timer
The on-screen timer keeps tabs on recurring drops, respawns, and other time-based events. And you can move it anywhere on the screen with the navigation joystick to make sure it doesn't interfere with the in-game HUD.

FPS counter
it shows the rate at which frames are being drawn by the display. This information can be used to evaluate the performance impact of different graphics settings and system configurations, so you can fine-tune the balance between in-game visuals and frame rates.

Display alignment
When activated, three lines appear on all four sides of the MG24UQ in order to eliminate any guesswork in lining up each monitor in your multi-display set-up perfectly.

ASUS-exclusive GameVisual technology
ASUS GameVisual Technology gives you six preset display modes tailored to suit different types of scenarios. This unique feature can be easily accessed through a hotkey or the On Screen Display (OSD) settings menu.

Get ready for marathon gaming sessions
Ultra-Low Blue Light technology
ASUS Ultra-Low Blue Light technology reduces the amount of harmful blue light emitted by ASUS MG24UQ. You can access and select four different filter settings onscreen easily through the OSD menu to find the best one that suits the task at hand.
The MG24UQ gaming monitor has undergone stringent performance tests and is certified by TÜV Rheinland laboratories, a global provider of technical, safety, and certification services, to be flicker-free and to emit low blue light levels.

Flicker-Free technology
Flicker-Free technology reduces flicker to give you a comfortable gaming experience. This minimizes instances of eyestrain and other potentially damaging eye ailments when you're embroiled in long, drawn-out gaming sessions.

Ergonomic design
ASUS MG24UQ is specially designed for long marathon gaming sessions. Its ergonomically-designed stand lets you adjust the tilt, swivel, pivot, and height of the monitor so you always find your ideal viewing position. A quick-release latch lets you separate the MG24UQ from its stand so you can mount it on a wall.

Short summary description ASUS MG24UQ computer monitor 59.9 cm (23.6") 3840 x 2160 pixels 4K Ultra HD LED Black:
This short summary of the ASUS MG24UQ computer monitor 59.9 cm (23.6") 3840 x 2160 pixels 4K Ultra HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS MG24UQ, 59.9 cm (23.6"), 3840 x 2160 pixels, 4K Ultra HD, LCD, 4 ms, Black

Long summary description ASUS MG24UQ computer monitor 59.9 cm (23.6") 3840 x 2160 pixels 4K Ultra HD LED Black:
This is an auto-generated long summary of ASUS MG24UQ computer monitor 59.9 cm (23.6") 3840 x 2160 pixels 4K Ultra HD LED Black based on the first three specs of the first five spec groups.

ASUS MG24UQ. Display diagonal: 59.9 cm (23.6"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED. Display: LCD. Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
59.9 cm (23.6")
Display resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
4 ms
Screen shape *
Flat
Supported graphics resolutions
3840 x 2160
Aspect ratio
16:9
Contrast ratio (dynamic)
100000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Digital horizontal frequency
87 - 134 kHz
Digital vertical frequency
40 - 60 Hz
Colour gamut standard
sRGB
Colour gamut
100%
3D
No
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
2 W
Design
Market positioning *
Gaming
Product colour *
Black
Ports & interfaces
Built-in USB hub *
No
DVI port
No
HDMI ports quantity
3
DisplayPorts quantity
1
Headphone outputs
1
Headphone connectivity
3.5 mm
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
15 cm
Pivot
Yes
Pivot angle
0 - 90°
Swivelling
Yes
Swivel angle range
-60 - 60°
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
On Screen Display (OSD)
Yes
Power
Power consumption (typical) *
49.3 W
Power consumption (off)
0.5 W
Power consumption (PowerSave)
0.5 W
AC input voltage
100 - 240 V
Packaging content
Cables included
DisplayPort, HDMI
Quick start guide
Yes
Weight & dimensions
Width (with stand)
556 mm
Depth (with stand)
276 mm
Height (with stand)
392 mm
Width (without stand)
556 mm
Depth (without stand)
58 mm
Height (without stand)
332 mm
Weight (without stand)
7.2 kg
Packaging data
Package width
722 mm
Package depth
202 mm
Package height
409 mm
Package weight
9.9 kg
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Display
LCD
Source Testseek summary Average rating
Reviews
Updated:
2016-11-01 01:15:14
Uk has collected 32 expert reviews for ASUS MG24UQ computer monitor 59.9 cm (23.6") 3840 x 2160 pixels 4K Ultra HD LED Black and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
eteknix.com
Updated:
2016-11-01 01:15:13
ASUS has rapidly become a dominant force in the gaming monitor sector due to the popularity of its ROG range. According to Digitimes, the company has seen a staggering growth rate of 30 percent throughout Europe in 2015. Models such as the PG278Q, commonl...
Good Clearly labelled connectors, Clever stand design, Excellent picture quality on both models without calibration, FreeSync provides an affordable gaming experience without stutter, Marvellous OSD layout, Matte black finish, Strong, visually attractive base...
Bad 24inch model is difficult to purchase right now outside of the US.
Bottom line Pricing Currently, the MG24UQ is only available in the US from one online store for $399.99 plus shipping. Sadly, there's no retail channels stocking the product throughout Europe. Saying that, I wouldn't expect this situation to continue for much longer...
0%
techteamgb.co.uk
Updated:
2016-11-01 01:15:14
Asus did a really awesome job with that one – cramming so many awesome features into a 24″ monitor. Stuff like it being a 4K panel with no backlight bleed, IPS and Freesync! Check it out!Check out our awesome website! ———————————————————————————————– Want...
Bottom line Amazing monitor...
92%
uk.hardware.info
Updated:
2017-08-12 01:10:37
The amount of Ultra HD monitors available on the market grows steadily while their prices continue to drop. If you need a new monitor, you definitely want to consider an UHD-model. This test offers you a good overview, as we test 22 of these monitors...
Bottom line This year there is more choice than ever if you are looking for a new monitor. Even within the ultra hd segment there is a lot to choose from. Of the 22 monitors that we tested for this article, none of them are straight up bad monitors. Overall we can...
0%
uk.hardware.info
Updated:
2018-03-29 02:25:03
Hardware.Info tests a substantial number of monitors annually. This results in all kinds of reviews and comparison tests, but we can also tell you what the best screens you can buy are. Both when you are looking for a certain format, as well as for a spec...
0%
tomshardware.com
Updated:
2016-11-01 01:14:57
Gamers seeking high pixel density may want to check out the Asus MG24UQ. It's a 24-inch IPS panel with FreeSync, Ultra HD and a shockingly low price. We're running it through our benchmark and gaming tests today. Gamers looking to get their feet wet with...
Good FreeSync, Ultra HD, Outofbox color accuracy, IPS panel, Ghostfree overdrive: HDMI 2.0, Build quality, Ergonomics...
Bad Narrow FreeSync range, 60Hz refresh limit...
Bottom line While 60Hz is a stumbling block for the Asus MG24UQ, it's no different than any other Ultra HD gaming monitor, regardless of price. Since that fact renders such panels equal, potential buyers should strongly consider its superb color accuracy, excelle...
0%
4k.com
Updated:
2017-06-11 01:14:20
Asus is a major player in the world of gaming PC monitors and the 4K UHD resolution models from this brand that we've previously reviewed have plenty worth recommending in them. The MG28UQ is definitely no exception to this tendency and we'd go as far as...
Good Great connectivity port layout, Includes AMD adaptive-Sync, Flexible, sturdy stand, Solid physical build, Great gaming performance...
Bad Poor color performance, Contrast is weak, Some backlight glow, Could use more USB ports...
Bottom line For fans of 4K gaming, the Asus MG28UQ makes for a very robust piece of gaming technology with no serious flaws and very few minor flaws. We recommend it for gamers and casual non-gaming users in a home or office setting. However, the low color accuracy...
79%
monitornerds.com
Updated:
2017-09-28 01:28:37
4k gaming Monitors are not currently the norm. Most rigs are pretty happy powering a 1080 FHD display or pushing themselves pretty hard with a 1440 WQHD display and calling it a day. Depending on how you it, the graphics power required for 4K gami...
86%
monitornerds.com
Updated:
2017-11-18 01:30:01
It has never been a better time to buy a 4K gaming monitor. Pricing has been erratic for the past few months, but it is improving. 4K content including gaming is becoming even more popular with the advent of more powerful GPUs and CPUs, so the market mig...
0%
displaylag.com
Updated:
2017-11-29 02:25:58
Technology evolves quick. Not long ago, owning a high-quality 4K monitor at an affordable price was a tall order. The extreme push towards 4K resolution from hardware and software manufacturers has dramatically reduced the cost of owning a 4K display, mak...
0%
monitornerds.com
Updated:
2018-01-13 01:32:58
PS4 Pro 1TB Console (Black)Buy Now4K monitors for PS4 Pro have steadily risen in popularity due to superb advantages over a regular TV. TVs are more capable when it comes to HDR, but the f aster response times and lower latencies of gaming monitors become...
Bottom line This guide includes both gaming and professional 4K monitors for PS4 Pro gaming making the selection process a bit more convenient for you. Having a faster, and more manageable form factor are huge advantages when considering these products over humongou...
0%
monitornerds.com
Updated:
2018-02-15 01:47:29
It has never been a better time to buy a 4K gaming monitor. Pricing has been erratic for the past few months, but it is improving. 4K content including gaming is becoming even more popular with the advent of more powerful GPUs and CPUs, so the market mig...
0%
Country Distributor
United Kingdom 1 distributor(s)