Paulmann Floor recessed light set Solar Pandora LED Stainless steel, 1 pc. set

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32267
Info modified on:
27 May 2024, 13:37:02
Bullet Points Paulmann Floor recessed light set Solar Pandora LED Stainless steel, 1 pc. set:
  • - Set of 1 lamp including LED, 1x0.36 W
  • - Energy-saving LED technology (conserves up to 80% energy in comparison to conventional light bulbs)
  • - protective system: IP67 – for wet-duty rooms and outdoor use
  • - protection class III
  • - Color temperatur: 2700K - Warm white
  • - 6-8 hour charge time with sun alignment, provides 8 to 10 hours of light
Long product name Paulmann Floor recessed light set Solar Pandora LED Stainless steel, 1 pc. set:

Floor recessed light set Solar Pandora LED Stainless steel, 1 pc. set

Short summary description Paulmann Floor recessed light set Solar Pandora LED Stainless steel, 1 pc. set:

Paulmann Floor recessed light set Solar Pandora LED Stainless steel, 1 pc. set, Outdoor floor lighting, Stainless steel, Stainless steel, IP67, III, 1 bulb(s)

Long summary description Paulmann Floor recessed light set Solar Pandora LED Stainless steel, 1 pc. set:

Paulmann Floor recessed light set Solar Pandora LED Stainless steel, 1 pc. set. Type: Outdoor floor lighting, Product colour: Stainless steel, Housing material: Stainless steel. Number of bulbs: 1 bulb(s), Bulb type: LED, Bulb power: 0.36 W. Width: 170 mm, Depth: 170 mm, Height: 50 mm. Quantity per pack: 1 pc(s)

Video
Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.