location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Paulmann 937.51 Outdoor floor lighting GU10

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Paulmann Check ‘Paulmann’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
937.51
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
93751 show
Show alternative article codes used in the online market place
Category:
Lights used for illuminating outside, such as lights on the outside of buildings and pathways.
Outdoor Lighting Check ‘Paulmann’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Paulmann: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29156
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:26:18
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Paulmann 937.51 Outdoor floor lighting GU10
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - A water jet protected light (IP65) with GU10 socket and a max. performance of 28W
  • - protective system: IP65 – for wet-duty rooms and outdoor use
  • - Diameter: 98mm
  • - operating voltage: 230 V
Long product name Paulmann 937.51 Outdoor floor lighting GU10 :
The long product name of Paulmann 937.51 Outdoor floor lighting GU10. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Outdoor plant light w/ spike, special line Alu
More>>>
Short summary description Paulmann 937.51 Outdoor floor lighting GU10:
This short summary of the Paulmann 937.51 Outdoor floor lighting GU10 data-sheet is auto-generated and uses the product title and the first six key specs.

Paulmann 937.51, Outdoor floor lighting, Aluminium, Aluminium, IP65, Garden, GU10

Long summary description Paulmann 937.51 Outdoor floor lighting GU10:
This is an auto-generated long summary of Paulmann 937.51 Outdoor floor lighting GU10 based on the first three specs of the first five spec groups.

Paulmann 937.51. Type: Outdoor floor lighting, Product colour: Aluminium, Housing material: Aluminium. Fitting/cap type: GU10, Number of bulbs: 1 bulb(s), Bulb power: 28 W. Power source type: AC, Input voltage: 230 V, AC input voltage: 230 V. Width: 100 mm, Height: 320 mm. Quantity per pack: 1 pc(s)

Brand Image Product code Product Stock Price from
Paulmann

Paulmann Special Line outdoor solar spike, Ufo, LED, Stainless steel, Clear, 1 pc. set
(show image)
93764 Special Line outdoor solar spike, Ufo, LED, Stainless steel, Clear, 1 pc. set 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)