location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Icy Dock 3.5" SATA Enclosure Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Icy Dock Check ‘Icy Dock’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3.5" SATA Enclosure
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MB876SK-B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711132868043 show
Category:
A drive bay is a standard area for adding hardware to a computer. Most drive bays are fixed to the inside of a case, but some can be removed.
Drive Bay Panels Check ‘Icy Dock’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Icy Dock: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51469
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Oct 2023 15:58:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Icy Dock 3.5" SATA Enclosure Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Material: Aluminium & Plastic
  • - Hot-swap
Warranty: 3 years
Long product name Icy Dock 3.5" SATA Enclosure Black :
The long product name of Icy Dock 3.5" SATA Enclosure Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3.5" SATA Enclosure
More>>>
Short summary description Icy Dock 3.5" SATA Enclosure Black:
This short summary of the Icy Dock 3.5" SATA Enclosure Black data-sheet is auto-generated and uses the product title and the first six key specs.

Icy Dock 3.5" SATA Enclosure, Black, Aluminium & Plastic, 517 g

Long summary description Icy Dock 3.5" SATA Enclosure Black:
This is an auto-generated long summary of Icy Dock 3.5" SATA Enclosure Black based on the first three specs of the first five spec groups.

Icy Dock 3.5" SATA Enclosure. Product colour: Black, Material: Aluminium & Plastic. Weight: 517 g

Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 14:57:43
Uk has collected 3 expert reviews for Icy Dock 3.5" SATA Enclosure Black and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
umlan.com
Updated:
2011-07-31 14:57:34
Today we are going to take a look a one of the new products by Icy Dock, MB876SK-B. MB876SK-B is a hard drive enclosure which supports 3.5" SATA I and SATA II hard drive. This particular unit is designed to fit any standard 5.25" device bay. If you hav...
Good Easy to install and use, Not a bad design, Compatible with other models, Provides acceptional speed on read and write times...
Bad None...
Bottom line Well what can i say, another well designed product by Icy Dock. If you are looking for a hot swappable enclosure that will perform to its best and provide you with an acceptional support in your every day activities MB876SK-B might be it. The ease of t...
100%
maximumcpu.net
Updated:
2011-07-31 14:57:38
Hot-swap drive enclosures can add a certain level of urgency and sophistication to almost any system. The ability to whip a drive out of the system and toss in a new one at a moments notice satisfies a certain, primal urge most users have from time to...
Good Solid, lightweight construction, Quickly swapping drives is very cool/fun, Functions as advertised...
Bad 40mm fan whine, Most useful if deployed in multiples (or at least with multiple trays), Find more reviews of the ICYDOCK MB876SK on TestFreaks...
0%
Bjorn3d.com
Updated:
2011-07-31 14:57:43
Quick swap Hard Disk Drive bays have been around for a long time. The reason is becuase many companies can not afford to have their servers down for an extended period of time, so they clone the drive and put in a brand new working drive to keep the s...
Good Easy HDD swapping, Lockable, eSATA...
Bad Lock still possible to pry open...
Bottom line The Icy Dock was really great in testing. The numbers where pretty much the same minus a couple. The drive had a 1 mb/s lower average time, which really doesnt matter since the drive had the same average speed outside and inside the enclosure. The spe...
75%
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)