location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Motorola MPx200 5.59 cm (2.2") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Motorola Check ‘Motorola’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MPx200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MPX200
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Motorola’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Motorola: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52000
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 15:02:47
The date of the most recent change of this product data-sheet in Icecat.
standard (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
standard (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Motorola MPx200 5.59 cm (2.2") Black :
The long product name of Motorola MPx200 5.59 cm (2.2") Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Motorola MPx200 GSM 900 / GSM 1800 / GSM 1900
More>>>
Motorola MPx200 5.59 cm (2.2") Black:
The official description of Motorola MPx200 5.59 cm (2.2") Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Challenge your expectations! Powered by Windows Mobile™ software, the compact Motorola MPx200 marks a new era in mobile technology. Great performance joins forces with robust software in one device. Browse the web, read email, enjoy instant messaging, sync to PC, listen to music, play games and watch video clips. All with Microsoft® software you already know.

Short summary description Motorola MPx200 5.59 cm (2.2") Black:
This short summary of the Motorola MPx200 5.59 cm (2.2") Black data-sheet is auto-generated and uses the product title and the first six key specs.

Motorola MPx200, 5.59 cm (2.2"), 176 x 220 pixels, Black

Long summary description Motorola MPx200 5.59 cm (2.2") Black:
This is an auto-generated long summary of Motorola MPx200 5.59 cm (2.2") Black based on the first three specs of the first five spec groups.

Motorola MPx200. Display diagonal: 5.59 cm (2.2"), Display resolution: 176 x 220 pixels. Product colour: Black. Weight: 116 g

Display
Display diagonal *
5.59 cm (2.2")
Panel type
TFT
Display resolution *
176 x 220 pixels
Display number of colours
65536 colours
Storage
Internal memory
10 MB
Camera
Built-in camera
No
Network
2G standards
GPRS
Bluetooth *
No
Messaging
Multimedia Messaging Service (MMS)
Yes
Design
Product colour *
Black
Multimedia
FM radio
No
Software
Bundled software
Pocket Outlook, Windows Media Player, Pocket Internet Explorer, Activesync, MSN Messenger
Battery
Battery technology
Lithium-Ion (Li-Ion)
Talk time (2G)
5 h
Standby time (2G)
110 h
Weight & dimensions
Width
89 mm
Depth
48 mm
Height
27 mm
Weight *
116 g
Other features
Music player
Yes
Ringer type
Polyphonic
Java technology
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-11-09 08:53:21
Uk has collected 13 expert reviews for Motorola MPx200 5.59 cm (2.2") Black and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
iMobile.com.au
Updated:
2013-11-09 08:53:20
Overview IntroductionMicrosoft is known all around the globe for their personal computer range of operating systems, Windows. However with the technology available today mobile phones have the ability to run operating systems like your computer does...
0%
pocket-lint.com
Updated:
2013-11-09 08:53:21
Given the radical use of the Windows OS for this mobile phone it’s a shame more mainstream features were left out. Next model please, Motorola.
70%
zdnet.co.uk
Updated:
2013-11-09 08:53:21
Motorola?s first Microsoft smartphone is affordable, and has a neat clamshell design.
80%
coolsmartphone.com
Updated:
2014-08-02 06:38:26
My MPx200 ReviewBy GearsIve just managed to get one of these handsets to keep. Ive been using it all weekend now. I think Im converted. Hello Moto ! Hello Motorola MPx200! The hardware...Im a child of the 80s - the 1980s.. If you are too, youll...
0%
thestar.com.my
Updated:
2016-12-29 20:47:52
IT IS very easy to be drawn to this phone eially if you, like me, have been tied to an old model for the longest time. But my now ancient Philips Savvy has never failed me.Putting Motorola?s elegant MPx 200 next to the bright yellow Savvy with its sing...
0%
star-techcentral.com
Updated:
2013-11-09 08:53:21
IT IS very easy to be drawn to this phone eially if you, like me, have been tied to an old model for the longest time. But my now ancient Philips Savvy has never failed me.Putting Motorola?s elegant MPx 200 next to the bright yellow Savvy with its sing...
0%
Digitaltrends.com
Updated:
2013-11-09 08:53:21
The MPx200 is very stylish, powerful and offers the basic functions business users’ desire.
80%
trustedreviews.com
Updated:
2013-11-09 08:53:21
If you’re looking for a compact clamshell style Windows Mobile-based SmartPhone without too many frills then the Motorola MPx200 is worth considering. It’s available exclusively through Orange at £49.99 for £15 monthly, or ‘free’ o...
70%
v3.co.uk
Updated:
2013-11-09 08:53:21
A smartphone-cum-PDA with great appeal.
0%