location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Western Digital Red Pro 3.5" 4 TB Serial ATA III

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Western Digital Check ‘Western Digital’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Red Pro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WD4002FFWX show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0718037845630 show
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Western Digital’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Western Digital: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115475
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:30:24
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 28 Feb 2018
Product end of life date
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
WD Red Pro: Red Dreams Case Study (8.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
WD Red Pro: Ecole Emile Cohl (9.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Proper Handling of WD Hard Drives Brochure (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
WD Internal Drives Model Number Sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Western Digital Red Pro 3.5" 4 TB Serial ATA III
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4 TB 3.5" 7200 RPM Serial ATA III
  • - NAS HDD
  • - Storage drive buffer size: 128 MB
  • - 6 Gbit/s
  • - 720 g
Warranty: 5 year
Long product name Western Digital Red Pro 3.5" 4 TB Serial ATA III :
The long product name of Western Digital Red Pro 3.5" 4 TB Serial ATA III. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4TB, 3.5", SATA 6Gb/s, 7200 RPM, 128MB
More>>>
Short summary description Western Digital Red Pro 3.5" 4 TB Serial ATA III:
This short summary of the Western Digital Red Pro 3.5" 4 TB Serial ATA III data-sheet is auto-generated and uses the product title and the first six key specs.

Western Digital Red Pro, 3.5", 4 TB, 7200 RPM

Long summary description Western Digital Red Pro 3.5" 4 TB Serial ATA III:
This is an auto-generated long summary of Western Digital Red Pro 3.5" 4 TB Serial ATA III based on the first three specs of the first five spec groups.

Western Digital Red Pro. HDD size: 3.5", HDD capacity: 4 TB, HDD speed: 7200 RPM

DESIGNED FOR NAS
DESIGNED FOR NAS

Desktop drives aren't purpose-built for NAS. But WD Red Pro drives with NASware 3.0 are. Our exclusive technology takes the guesswork out of selecting a drive. We can help you find the perfect storage for your NAS system.

Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 06:06:49
Uk has collected 13 expert reviews for Western Digital Red Pro 3.5" 4 TB Serial ATA III and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
100%
Source Review comments Score
uk.hardware.info
Updated:
2017-05-01 06:06:49
Western Digital – or WD, as they like to call themselves nowadays – is expanding their range of products. The race to higher capacity storage is still active and previously we tested the 6TB-variants of the Red-, Green- and Purple-models. Today we add t...
Bottom line When testing the 6TB-models of the Black and Red Pro we noticed two things. First of all both drives are very fast: both in terms of read- and write speeds they are at the top of the tables, sometimes being as fast as 250 MB/s. In PCMark they perform gr...
0%
aphnetworks.com
Updated:
2017-05-01 06:06:49
About a month ago, we published our review on the Western Digital Black WD6001FZWX 6TB hard drive. As I was scouring the internet , one user commented on the introduction of my article, saying it "takes the cake for the most creative way to segue into a h...
Bottom line The Western Digital Red Pro WD6001FFWX 6TB is, by far, the most power hungry NAS drive we have ever tested here at APH Networks. If you have read my Black WD6001FZWX 6TB review last month, this should come at no surprise to you. But does it really matter...
0%
uk.hardware.info
Updated:
2018-03-01 09:57:15
While the price of SSDs continues to drop, the ‘old' hard drive is still the cheapest way to store a lot of data. Especially in a NAS or Mini-ITX system, where there is limited physical space you probably want a drive with as much capacity as possible...
Bottom line We are starting this conclusion with the 6TB-drives. The Toshiba MD04ACA 6TB and X300 6TB offer good performance in this segment for a relatively low price, but are clearly audible with noise levels that are nearly at 40 dB(A) when idle. Nevertheless th...
0%
uk.hardware.info
Updated:
2018-04-13 14:50:28
For storage of lots of data, a hard drive is the best option for the time being, especially now that SSD prices are rising rather than falling. Luckily there is still enough innovation in the hard disk field. Time for a new comparative test with no less t...
Bottom line Despite the fact that there are only three hard disk drive manufacturers left, you have a lot to choose from when you're looking for a new drive. It is not just about prices either. Though SSDs have outperformed hard drives for a long time now, there are...
0%
hardwaresecrets.com
Updated:
2017-05-01 06:06:49
The Western Digital WD Red Pro 5 TB is a NAS (Network Attached Storage) hard disk drive. Let's test it and see if is it a good option for a desktop computer.The WD Red Pro family has models with 3 TB, 4 TB, 5 TB, 7 TB, and 8 TB capacity, all of them with...
Bottom line Analyzing the performance of a NAS hard drive is a little tricky, because we have to benchmark it into a different enviroment than the one they are intended to work. They are designed to be used in specific cases connected to a network, that fit from one...
0%
hardwarebbq.com
Updated:
2017-05-01 06:06:49
Disclosure: This unit is provided by WD.The WD Red Pro 5TB WD5001FFWX drive is 7200 RPM class whose PCB components as of the same hardware as the WD5001FZWX. But the firmware is different as Red Pro series are made keeping NAS systems with up to 16-bays i...
Good Good compressed file transfer, 4KiB IOPS, Response Time, FiveYear Warranty, Extended burnin thermal Testing, NASware 3.0...
Bad Nothing significant...
Bottom line If you've noticed the PCMark 7 and PCMark 8 benchmarks, you'll know that there's really no differenc...
0%
storagereview.com
Updated:
2017-05-01 06:06:49
The 6TB Red Pro builds on WD's portfolio of purpose-built hard drives for NAS, offering a 50% capacity boost over the previous highest capacity model (4TB WD Red Pro). The Red Pro family is designed to address the needs of those using storage systems up t...
Good Strong performance compared to non-Pro 6TB Red, Capacities now matching WD Red-series...
Bad Some areas, like CIFS mixed 8K 70/30 workload, showed weaker performance than standard Red...
Bottom line Packed with entperise-grade features to promote logevity and reliability, the WD Red Pro 6TB drives are high-capacity NAS drives that allow users to maximize their storage and performance capabilities in a NAS environment...
0%
Brand Image Product code Product Stock Price from
Western Digital

Western Digital Gold 3.5" 10 TB Serial ATA III
(show image)
WD101KRYZ Gold 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Red 3.5" 6 TB Serial ATA III
(show image)
WD60EFAX Red 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Gold 3.5" 12 TB Serial ATA III
(show image)
WD121KRYZ Gold 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital 10TB RED 256MB 3.5" Serial ATA III
(show image)
WD100EFAX 10TB RED 256MB 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Gold 3.5" 2 TB Serial ATA III
(show image)
WD2005FBYZ Gold 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Gold 3.5" 1 TB Serial ATA III
(show image)
WD1005FBYZ Gold 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Red 3.5" 8 TB Serial ATA III
(show image)
WD80EFZX Red 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Gold 3.5" 4 TB Serial ATA III
(show image)
WD4002FYYZ Gold 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Red 3.5" 6 TB Serial ATA III
(show image)
WD60EFRX Red 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Red 5TB 3.5" Serial ATA III
(show image)
WD50EFRX Red 5TB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)
United States 1 distributor(s)