Tripp Lite logo

Tripp Lite P582-025 DisplayPort to HDMI Adapter Cable (M/M), 25 ft. (7.6 m)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128669
Info modified on:
10 Aug 2024, 09:38:03
Bullet Points Tripp Lite P582-025 DisplayPort to HDMI Adapter Cable (M/M), 25 ft. (7.6 m):
  • - Supports video resolutions up to 1920 x 1080 (1080p)
  • - Supports audio and HDCP
  • - No separate adapter required
  • - Designed for Dual-Mode DisplayPort graphics cards
  • - Gold-plated contacts
  • - This product is a passive adapter and requires that the connected computer has a DP++ (DisplayPort ++) dual-mode port
Warranty:
3-year limited
Long product name Tripp Lite P582-025 DisplayPort to HDMI Adapter Cable (M/M), 25 ft. (7.6 m):

DisplayPort to HDMI Adapter Cable (M/M), 25 ft. (7.6 m), TAA

Tripp Lite P582-025 DisplayPort to HDMI Adapter Cable (M/M), 25 ft. (7.6 m):

The P582-025 DisplayPort to HDMI Adapter Cable connects a DisplayPort computer to the HDMI port on a monitor, projector or television. With a DisplayPort male connector on one end and an HDMI male connector on the other, this cable requires no separate adapter. It lets you use your existing HDMI display instead of buying a new DisplayPort monitor.

Ideal for displaying crystal-clear video on a large monitor or digital sign, this 25-ft. (7.62 m) cable supports high-definition video resolutions up to 1920 x 1080 (1080p), as well as rich, full audio (if your DisplayPort card supports audio passthrough) and HDCP (High-Definition Content Protection). This in-line passive adapter is designed for use with Dual-Mode (DP++) DisplayPort graphics cards.

Nickel-plated connectors and gold-plated contacts ensure excellent conductivity. Integral strain relief ensures the cable and molded connectors last a long time. Flexible PVC jacket makes the cable easy to install in tight corners and other areas where space is restricted.

Short summary description Tripp Lite P582-025 DisplayPort to HDMI Adapter Cable (M/M), 25 ft. (7.6 m):

Tripp Lite P582-025 DisplayPort to HDMI Adapter Cable (M/M), 25 ft. (7.6 m), 7.62 m, DisplayPort, HDMI, Male, Male, Nickel/Gold

Long summary description Tripp Lite P582-025 DisplayPort to HDMI Adapter Cable (M/M), 25 ft. (7.6 m):

Tripp Lite P582-025 DisplayPort to HDMI Adapter Cable (M/M), 25 ft. (7.6 m). Cable length: 7.62 m, Connector 1: DisplayPort, Connector 2: HDMI. Package width: 254 mm, Package depth: 12.7 mm, Package height: 304.8 mm. Master (outer) case width: 355.6 mm, Master (outer) case length: 355.6 mm, Master (outer) case height: 152.4 mm. Cable colour: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.