location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY TX2540 M1 server Tower (4U) Intel® Xeon® E5 V2 Family E5-2420V2 2.2 GHz 8 GB DDR3-SDRAM 800 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TX2540 M1
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TX2540 M1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:T2541SX320NL
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113167
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 08:56:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu PRIMERGY TX2540 M1 server Tower (4U) Intel® Xeon® E5 V2 Family E5-2420V2 2.2 GHz 8 GB DDR3-SDRAM 800 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® E5 V2 Family E5-2420V2 2.2 GHz
  • - 8 GB 1600 MHz DDR3-SDRAM 1 x 8
  • - DVD Super Multi DL
  • - Tower (4U) 800 W
Long product name Fujitsu PRIMERGY TX2540 M1 server Tower (4U) Intel® Xeon® E5 V2 Family E5-2420V2 2.2 GHz 8 GB DDR3-SDRAM 800 W :
The long product name of Fujitsu PRIMERGY TX2540 M1 server Tower (4U) Intel® Xeon® E5 V2 Family E5-2420V2 2.2 GHz 8 GB DDR3-SDRAM 800 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon E5-2420 v2 (15M Cache, 2.20 GHz), Intel C602, 8GB DDR3 1600MHz, DVD-RW SM, D3116C, TFM, Gigabit Ethernet, 800W
More>>>
Fujitsu PRIMERGY TX2540 M1 server Tower (4U) Intel® Xeon® E5 V2 Family E5-2420V2 2.2 GHz 8 GB DDR3-SDRAM 800 W:
The official description of Fujitsu PRIMERGY TX2540 M1 server Tower (4U) Intel® Xeon® E5 V2 Family E5-2420V2 2.2 GHz 8 GB DDR3-SDRAM 800 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The FUJITSU PRIMERGY TX2540 M1 is the perfect Tower Server for SMEs as well as branch offices. It supports up to two processors and combines affordable performance with balanced expandability. Its optional redundancy, up to 24 hard disks, and 192 GB of RAM is ideal as a starting-point for server virtualization or as a database and communication server.

Short summary description Fujitsu PRIMERGY TX2540 M1 server Tower (4U) Intel® Xeon® E5 V2 Family E5-2420V2 2.2 GHz 8 GB DDR3-SDRAM 800 W:
This short summary of the Fujitsu PRIMERGY TX2540 M1 server Tower (4U) Intel® Xeon® E5 V2 Family E5-2420V2 2.2 GHz 8 GB DDR3-SDRAM 800 W data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY TX2540 M1, 2.2 GHz, E5-2420V2, 8 GB, DDR3-SDRAM, 800 W, Tower (4U)

Long summary description Fujitsu PRIMERGY TX2540 M1 server Tower (4U) Intel® Xeon® E5 V2 Family E5-2420V2 2.2 GHz 8 GB DDR3-SDRAM 800 W:
This is an auto-generated long summary of Fujitsu PRIMERGY TX2540 M1 server Tower (4U) Intel® Xeon® E5 V2 Family E5-2420V2 2.2 GHz 8 GB DDR3-SDRAM 800 W based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY TX2540 M1. Processor family: Intel® Xeon® E5 V2 Family, Processor frequency: 2.2 GHz, Processor model: E5-2420V2. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 8 GB. HDD size: 2.5", HDD interface: Serial ATA, Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD Super Multi DL. Power supply: 800 W, Redundant power supply (RPS) support. Chassis type: Tower (4U)

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® E5 V2 Family
Processor model *
E5-2420V2
Processor frequency *
2.2 GHz
Processor boost frequency
2.7 GHz
Processor cores
6
Processor cache
15 MB
Motherboard chipset
Intel® C602
Memory channels supported by processor
Triple
Number of processors installed
1
Thermal Design Power (TDP)
80 W
Processor cache type
Smart Cache
System bus rate
7.2 GT/s
Processor socket
LGA 1356 (Socket B2)
Processor lithography
22 nm
Processor threads
12
Processor operating modes
64-bit
Stepping
S1
FSB Parity
No
Bus type
QPI
Number of QPI links
1
Processor codename
Ivy Bridge EN
Tcase
76 °C
Maximum internal memory supported by processor
384 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
800, 1066, 1333, 1600 MHz
Memory bandwidth supported by processor (max)
38.4 GB/s
ECC supported by processor
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Maximum number of PCI Express lanes
24
PCI Express configurations
x4, x8, x16
Processor package size
45 x 42.5 mm
Supported instruction sets
AVX
Processor code
SR1AJ
Scalability
2S
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
46 bit
Embedded options available
No
Processor series
Intel Xeon E5-2400 v2
Conflict-Free processor
No
Intelligent Platform Management Interface (IPMI) support
Yes
Memory
Internal memory *
8 GB
Internal memory type *
DDR3-SDRAM
Memory slots
12
ECC
Yes
Memory clock speed
1600 MHz
Memory layout (slots x size)
1 x 8 GB
Maximum internal memory *
192 GB
Storage
HDD interface
Serial ATA, Serial Attached SCSI (SAS)
HDD size
2.5"
RAID support *
Yes
Optical drive type *
DVD Super Multi DL
Supported storage drive interfaces
SAS, Serial ATA
Graphics
On-board graphics card
Yes
Network
LAN controller
Intel I210
Ethernet LAN
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet interface type
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
3
USB 2.0 ports quantity
6
VGA (D-Sub) ports quantity
1
Serial ports quantity
1
Expansion slots
PCI Express x4 (Gen 2.x) slots
1
PCI Express x4 (Gen 3.x) slots
2
PCI Express x16 (Gen 3.x) slots
2
PCI slots
1
Expansion slots
PCI Express slots version
3.0
Design
Chassis type *
Tower (4U)
Software
Operating system installed *
No
Compatible operating systems *
- Windows Server 2008, 2012/R2 - Hyper-V Server - Windows Web Server 2008 R2 - Windows Small Business Server 2011 - Windows Storage Server 2012/R2 - SUSE Linux Enterprise Server 10+ - Red Hat Enterprise Linux 5/6 - Citrix XenServer
Processor special features
CPU configuration (max)
2
Intel® Matrix Storage Technology (Intel® MST)
No
Intel Rapid Storage Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Wireless Display (Intel® WiDi)
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Turbo Boost Technology
2.0
Intel® Quick Sync Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel® Insider™
No
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® OS Guard
Yes
Intel Clear Video Technology
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Intel Identity Protection Technology version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Fast Memory Access
No
Processor ARK ID
75784
Power
Redundant power supply (RPS) support *
Yes
Power supply *
800 W
Number of redundant power supplies supported
2
Number of main power supplies
1
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
10 - 85%
Certificates
Certification
CB, RoHS, WEEE, TÜV GS, CE Class A, CSAc/us, ULc/us, FCC Class A, VCCI Class A + JIS 61000-3-2, CCC, C-Tick
Weight & dimensions
Width
177 mm
Depth
651 mm
Height
456 mm
Other features
Intel® Virtualization Technology (Intel® VT)
VT-d, VT-x
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 07:25:25
Uk has collected 2 expert reviews for Fujitsu PRIMERGY TX2540 M1 server Tower (4U) Intel® Xeon® E5 V2 Family E5-2420v2 2.2 GHz 8 GB DDR3-SDRAM 800 W and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
100%
Source Review comments Score
itpro.co.uk
Updated:
2018-06-01 07:25:25
If you're looking for a good value, general-purpose tower, Fujitsu's Primergy TX2540 M1 hits the mark. Support for Intel's lower-cost E5-2400 v2 Xeons keeps the price down while still providing enough horsepower to cope with a wide range of IT services...
Good Power efficient, Good upgrade options...
Bad Limited to lower maximum ambient temperature than others, Not quite silent...
Bottom line Good expansion options and a tempting entry price makes this capable server a great option for new or growing businesses...
100%
Brand Image Product code Product Stock Price from
Fujitsu Upgrade kit for TX2540M1 for 9-16x 2.5' HDD server Fujitsu Upgrade kit for TX2540M1 for 9-16x 2.5' HDD server
(show image)
S26361-F2826-L327 Upgrade kit for TX2540M1 for 9-16x 2.5' HDD 0.00
(excl. VAT)
0 (incl. VAT)