location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Pro 9800

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Stylus Pro 9800
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C595001BC
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 162317
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Stylus Pro 9800 :
The long product name of Epson Stylus Pro 9800. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Epson Stylus Pro 9800
More>>>
Epson Stylus Pro 9800:
The official description of Epson Stylus Pro 9800 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features:
Maximum Resolution of 2880 x 1440 dpi
Variable-Sized Droplet with AMC™ Technology
Epson PreciseColor™ Technology
Automatic Print Head Alignment Technology
Automatic Print Head Cleaning Technology
Epson UltraChrome K3™ Ink Technology
True BorderFree® Printing
High Performance Print Engine Speeds

Short summary description Epson Stylus Pro 9800:
This short summary of the Epson Stylus Pro 9800 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Pro 9800, 2880 x 1440 DPI, 110ml, 220ml, Roll, Cut sheet, USB Type-A, 50 dB, Spain

Long summary description Epson Stylus Pro 9800:
This is an auto-generated long summary of Epson Stylus Pro 9800 based on the first three specs of the first five spec groups.

Epson Stylus Pro 9800. Maximum resolution: 2880 x 1440 DPI, Print cartridge volume (metric): 110ml, 220ml. Media types supported: Roll, Cut sheet. USB connector: USB Type-A. Sound pressure level (printing): 50 dB, Country of origin: Spain. Power consumption (standby): 6 W, Power consumption (typical): 50 W

Printing
Print head nozzles
180 x 8
Colour *
Yes
Maximum resolution *
2880 x 1440 DPI
Number of print cartridges *
8
Print cartridge volume (metric)
110ml, 220ml
Paper handling
Media types supported
Roll, Cut sheet
Ports & interfaces
I/O ports
IEEE-1394 USB
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Parallel ports quantity
1
Performance
Sound pressure level (printing)
50 dB
Country of origin
Spain
Power
Power consumption (standby)
6 W
Power consumption (typical)
50 W
Operational conditions
Recommended operating temperature range (T-T)
10 - 35 °C
Storage temperature (T-T)
-20 - 40 °C
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows XP/2000/98 Mac OS Classic 9.0 Mac OS X
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Dimensions (WxDxH)
1702 x 678 x 1196 mm
Weight
90 kg
Packaging data
Package width
820 mm
Package depth
1900 mm
Package height
980 mm
Package weight
202.5 kg
Other features
Safety
UL1950, CSA 22.2 950 FDA, EMI FCC Part 15 subpart B class B, CSA C108.8 class B, AS/NZS 3548 class B
Logistics data
Products per pallet
1 pc(s)
Quantity per pack
1 pc(s)
Pallet gross width
120 cm
Pallet gross height
100 cm
Products per pallet layer
1 pc(s)
Products per pallet layer (UK)
1 pc(s)
Products per pallet (UK)
1 pc(s)
Pallet length (UK)
113 cm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 07:00:50
Uk has collected 1 expert review for Epson Stylus Pro 9800 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
luminous-landscape.com
Updated:
2015-06-27 12:03:38
HP Vs. Epson An Informal Wide-Format Printer Comparison What is it about photographers? Give them a great new tool and the first thing they want to do is compare it to their last great tool. And so when HP came along with their new Z series printers it...
0%
Brand Image Product code Product Stock Price from
Epson Stylus Pro 7800 Epson Stylus Pro 7800
(show image)
C11C594001BC Epson Stylus Pro 7800 0.00
(excl. VAT)
0 (incl. VAT)