location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS PG279Q LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PG279Q
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90LM0230-B013B0
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103028
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:35:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS PG279Q LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 68.6 cm (27") LED IPS
  • - Quad HD 2560 x 1440 pixels 16:9
  • - 4 ms 350 cd/m² 1000:1
  • - NVIDIA G-SYNC
  • - 90 W
Long product name ASUS PG279Q LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black :
The long product name of ASUS PG279Q LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

27" 2560 x 1440 WQHD, 350 cd/㎡, 16.7M, 178°, HDMI, DisplayPort, USB 3.0
More>>>
ASUS PG279Q LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black:
The official description of ASUS PG279Q LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ROG Swift PG279Q Gaming monitor
- 27-inch, WQHD 2560 x 1440 resolution display feature IPS technology for wide 178-degree viewing angles and lifelike gaming visuals
- World-first 165Hz refresh rate and NVIDIA®G-SYNC™ technology for seamless visuals and smooth gameplay
- ASUS-exclusive Ultra-Low Blue Light, Flicker-Free, GamePlus, and GameVisual technologies provide a comfortable gaming experience
- Ergonomically-designed stand with full tilt, swivel, pivot, and height adjustment for comfortable viewing position

Impeccably lifelike gaming visuals
A 27-inch 2K/WQHD display for highly detailed visuals and more onscreen space
The ROG Swift PG279Q represents a new generation displays, with a WQHD 2560 x 1440 panel that delivers four times the resolution of 720p and 109 pixels per inch. You get to enjoy greater image detail and up to 77% more onscreen desktop space than standard Full HD (1920 x 1080) displays. These add up to give you a major in-game advantage.

Ultra-smooth graphics for seamless gameplay
Incredibly-fast 165Hz refresh rate
The ROG Swift PG279Q's gaming monitor 165Hz refresh rate decimates lag and motion blur to give you the upper hand in first person shooters, racers, real-time strategy, and sports titles. This ultrafast refresh rate lets you play at the highest visual settings and lets you react instantly to what's onscreen — so you'll get that first strike in.
You can even select your preferred refresh rate with a turbo key to toggle refresh rates on the fly without needing to access the graphics driver control panel. Quickly select from 60, 120, or 165Hz refresh rates while in the middle of a game to match the different frame rates of different games to maintain smoothness. Lessen the load on your GPU and CPU by setting a cap on the Hz for different games.

Gain a Competitive Edge with NVIDIA®G-SYNC™ Technology
The ROG Swift PG279Q incorporates NVIDIA® G-SYNC™ display technology to deliver the smoothest, fastest, and most breathtaking gaming imaginable. G-SYNC™ synchronizes the monitor's refresh rate to the GPU in your GeForce GTX-powered PC, eliminating screen tearing and minimizing display stutter and input lag. ROG Swift PG279Q lets you enjoy seamlessly-smooth and lag-free gameplay when playing the latest fast-paced first-person shooters, sports, and action-adventure titles.


Gamer-centric features
ASUS-exclusive GamePlus technology
ROG Swift PG279Q gaming monitor features the ASUS-exclusive GamePlus hotkey for in-game enhancements so you get more out of your game. The crosshair overlay gives you four different crosshair options to suit the game you're playing. There's also an onscreen timer you can position on the left of the display so you can keep track of the elapsed gaming time; while the FPS (frames per second) counter lets you know how smooth the game is running.

ASUS-exclusive GameVisual technology
ASUS GameVisual Technology has six pre-set display modes to optimize visuals for different types of content. This unique feature can be easily accessed through a hotkey or the On Screen Display (OSD) settings menu.


Multi-display gaming at its finest
Super-narrow bezel design for seamless multi-display setups
The ROG Swift PG279Q's slim profile and super-narrow 6mm bezel makes it perfect for almost seamless multi-display setups so your eyes move swiftly from one monitor to another. It can also be VESA wall-mounted – an even easier way to have a multi-display gaming setup.

Robust connectivity with 2-watt speakers
The ROG Swift PG279Q has a wide selection of connectivity options for WQHD input including DisplayPort 1.2 and HDMI ports. ROG Swift PG279Q also has two USB 3.0 ports to quick-charge your mobile devices while gaming; it can even be used as an alternative high-speed signal input port.

Gaming marathon-ready
Designed with gamer's comfort in mind
Ultra-low blue light technology
The ROG Swift PG279Q also comes with the ASUS Ultra Low Blue Light filters to protect you from harmful blue light. You can easily access and select four different filter settings onscreen through a handy five-way joystick makes it easy to jump through the On-screen display (OSD) menus to fulfill your different scenarios.
The ROG Swift PG279Q gaming monitor has undergone stringent performance tests and is certified by TÜV Rheinland laboratories, a global provider of technical, safety, and certification services, to be flicker-free and to emit low blue light levels.

Flicker free technology
Flicker-Free technology reduces flicker to give you a comfortable gaming experience. This minimizes instances of eyestrain and other damaging effects when you're embroiled in long, drawn-out gaming sessions.

Ergonomic tilt, swivel, pivot, and height adjustable stand
The ROG Swift PG279Q is specially designed for marathon gaming sessions. It has an ergonomically-designed stand with tilt, swivel, pivot, and height adjustment so you can always find that ideal viewing position whether you're on the couch or sitting on your bed.

Keeping it cool with a smart air vent design
The ROG Swift PG279Q is designed for marathon gaming session. It employs a custom heatsink that's double the size to make sure the monitor stays cool during marathon gaming sessions. Cooling is also aided by a Smart Air Venting Design that uses convective currents to generate airflow. This passive setup works entirely without fans, making it completely silent and maintenance-free.

Short summary description ASUS PG279Q LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black:
This short summary of the ASUS PG279Q LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS PG279Q, 68.6 cm (27"), 2560 x 1440 pixels, Quad HD, LED, 4 ms, Black

Long summary description ASUS PG279Q LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black:
This is an auto-generated long summary of ASUS PG279Q LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black based on the first three specs of the first five spec groups.

ASUS PG279Q. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Display surface: Matt, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
68.6 cm (27")
Display resolution *
2560 x 1440 pixels
HD type *
Quad HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Response time *
4 ms
Display surface
Matt
Screen shape *
Flat
Supported graphics resolutions
2560 x 1440
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Pixel pitch
0.233 x 0.233 mm
Horizontal scan range
34 - 209 kHz
Vertical scan range
30 - 165 Hz
Colour gamut standard
sRGB
Colour gamut
100%
Performance
NVIDIA G-SYNC *
Yes
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64
Multimedia
Number of speakers
2
RMS rated power
4 W
Built-in speaker(s) *
Yes
Built-in camera *
No
Design
Market positioning *
Gaming
Product colour *
Black
Ports & interfaces
USB version
3.2 Gen 1 (3.1 Gen 1)
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB Type-A downstream ports quantity
2
DVI port
No
HDMI ports quantity
1
DisplayPorts quantity
1
Headphone outputs
1
Headphone connectivity
3.5 mm
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Pivot
Yes
Pivot angle
0 - 90°
Swivelling
Yes
Swivel angle range
-60 - 60°
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
On Screen Display (OSD)
Yes
Number of OSD languages
5
Power
Power consumption (typical) *
90 W
Power consumption (off)
0.5 W
Power consumption (PowerSave)
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
619.8 mm
Depth (with stand)
237.9 mm
Height (with stand)
552.5 mm
Width (without stand)
619.8 mm
Depth (without stand)
66 mm
Height (without stand)
363 mm
Weight (without stand)
7 kg
Packaging data
Package width
756 mm
Package depth
300 mm
Package height
456 mm
Packaging content
Cables included
AC, Audio (3.5mm), HDMI, USB
Quick start guide
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Other features
AC adapter included
Yes
TV tuner integrated
No
Certification
Energy Star®, BSMI, CB, CCC, CEL level 1, ErP, FCC, J-MOSS, KCC, PSE, UL/cUL, VCCI, WEEE, WHQL (Windows 8.1, Windows 8, Windows 7), RCM, TUV Flicker-free , eStandby, TUV Low Blue Light
Thin Client
Thin client installed
No
Source Testseek summary Average rating
Reviews
Updated:
2016-11-02 01:15:40
Uk has collected 88 expert reviews for ASUS PG279Q LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black and the average expert rating is 89 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
89%
Source Review comments Score
trustedreviews.com
Updated:
2016-11-02 01:14:22
What is the Asus ROG Swift PG279Q? The Asus ROG Swift PG279Q is, on paper, the ideal 27-inch gaming monitor. It has an IPS panel, so overall image quality should be superb, plus it can refresh at up to 165Hz and includes G-Sync technology too. Unless you'...
Good Excellent image quality, IPS quality and fast refresh rate in one, Good build quality, Superb gaming experience...
Bad Expensive, Limited connectivity, Quality control issues...
Bottom line Asus ROG Swift PG279Q – Image Quality As just mentioned, this display arrives looking pretty good right out of the box. That AHVA panel benefits from superb viewing angles, plus contrast is good with an obvious depth to dark areas of the image and a rich...
80%
uk.hardware.info
Updated:
2016-11-02 01:14:32
Middle of 2014 Asus brought out the first gaming WQHD monitor, the Republic of Gamers “Swift” PG278Q. And for quite some time it was all alone on the market because Asus exclusively had the panel technology. Since then the technology and the competition...
Bottom line ASUS' hard work has put down a path for the other gaming monitors. We are very excited about all three of the models, which all have their strengths. We do not see any real downfalls from any of the MG278Q, the MG279Q, or the PG279Q. This makes it hard...
0%
futurefive.co.nz
Updated:
2016-11-02 01:14:33
The ASUS ROG SWIFT PG279Q gaming monitor is a top-of-the-line, enthusiast-grade gaming monitor.The most up-front feature is the world-first 165Hz refresh rate, compared with the standard 60Hz. However, this is only useful if your PC can run games at 165 F...
0%
tomshardware.co.uk
Updated:
2016-11-02 01:14:37
We have the highly-anticipated ROG Swift PG279Q in the lab today. It's a 27-inch IPS-type panel with QHD resolution, G-Sync, ULMB and an unprecedented 165Hz max refresh rate.If you're more than a casual game-player then Asus' Republic of Gamers series of...
Good Stable at 165Hz, G-Sync, Bright sharp picture, Saturated color, GamePlus, OSD joystick controller, Styling, Solid build quality...
Bad Significant light output reduction in ULMB mode, Calibration required for best image quality, Expensive...
Bottom line Asus' new addition to its ROG line isn't perfect but it certainly delivers on its promise. With a sharp and bright IPS panel, 165Hz and G-Sync, the PG279Q has everything an enthusiast could want. It doesn't come cheap but we suspect that buyer's remorse w...
0%
techteamgb.co.uk
Updated:
2016-11-02 01:14:54
Asus has a track record for making some killer monitors, and this really is no exception.SummaryKiller monitor...
Bottom line Killer monitor.
92%
tweaktown.com
Updated:
2016-11-02 01:15:04
I think most gamers will remember when ASUS released their ROG Swift PG278Q, as it was the best gaming monitor (by far) at the time. It had a native resolution of 2560x1440 when most gaming monitors were still hitting the 1920x1080 ceiling - and a huge 14...
Bottom line After my time with the ASUS ROG Swift PG279Q, I came to fall in love with it completely. I was a huge, huge fan of the original ROG Swift PG278Q, but the PG279Q fixes all my faults with the PG278Q (and it's not like that list was huge).  I really wanted...
96%
Digitaltrends.com
Updated:
2016-11-02 01:15:23
A few years ago the idea of a gaming monitor had gone stale. The so-called “gaming” displays touted lower response times, but in truth the difference was usually impossible to notice. Frame synchronization technology – Nvidia's G-Sync and AMD's FreeSync –...
Good Attractive design, Highly adjustable stand, Intuitive controls, Spot-on color accuracy, Insane 165Hz refresh rate...
Bad Limited input options, Gamma is too dark, Expensive for 1440p resolution...
Bottom line Asus has a mission to make the Republic of Gamers product line world-class in every category, and the ROG Swift PG279Q spares nothing in search of that effort. It offers not just excellent image quality, but also a high refresh rate, frame synchronizati...
80%
digitalversus.com
Updated:
2016-11-02 01:15:37
In terms of design, the PG279Q inherits much from its predecessor, with a matte black plastic finish and a very slim screen bezel. The display has a matte finish too, which helps keep reflections and glare to a minimum. Like other Republic of Gamers (ROG)...
Good GSync technology keeps gaming impeccably smooth, Design, Now with HDMI port, Great response times for an IPS display...
Bad IPS display isn't as responsive as a TN panel, Ultra Low Motion Blur doesn't work over 120 Hz, Expensive...
Bottom line As a direct rival for the Acer XB270HU, the Asus PG279Q is an updated version of the ROG Swift 278Q that pushes the refresh rate up to 165 Hz and gets an HDMI port. You may or may not like the design, but this monitor is clearly a high-end and high-perfor...
100%
ocdrift.com
Updated:
2016-11-20 01:16:36
For years ASUS's ROG Swift PG278Q has been one of gamers' favourite WQHD (2540×1440) monitors because of its huge numbers of gaming features. These include NVIDIA's G-SYNC technology, low response time, and blazing-fast 144Hz refresh rate. The only downsi...
Good Stable at 165Hz operation, G-SYNC support all the way up to 165Hz refresh rate, Ultra-wide 178-degree viewing angle, Super-low 4ms response time provides ghosting-free gaming, High-quality IPS panel, Great picture quality with excellent colour accuracy...
Bad Pricing is relatively high for a 27-inch monitor, Backlight bleeding at some corners, USB 3.0 ports hardly accessible, ASUS ROG Swift PG279Q IPS 165Hz G-SYNC Gaming Monitor received Editor's Choice Award from OCDrift.com, Disclaimer: OCDrift.com gives ou...
Bottom line AboutLatest Postsowikh84OverClocker, Reviewer at OCDrift.comOne of the most respected OverClockers here in Malaysia with vast knowledge in Motherboard, Graphics Card and Memory. The nick "owikh84" is not only well known in local tech sites but also intern...
80%
chip.com.my
Updated:
2016-11-20 01:16:36
ASUS has been in the monitor space for quite some time now, and launching displays meant for hardcore gaming is something they're very familiar with as well. As gaming tech continues to grow, so does the company's desire to release the biggest and the bes...
Good Amazing visuals, Features...
Bad None...
Bottom line The ASUS ROG Swift PG279Q G-Sync monitor is an amazing gaming monitor that elevates your gaming experience to the next level. No doubt it will be pricey no thanks to the G-Sync module built-in, but if you're looking to maximise your gaming experience, th...
0%
HEXUS.net
Updated:
2016-11-20 01:16:40
Asus has been attempting to create the ultimate gaming monitor for a while now. The ingredients are simple enough: gamers need a decent-sized screen equipped with a relatively high resolution. Add to this a high refresh rate, some form of framerate-matchi...
Good Excellent for gaming, G-Sync technology works very well, Huge refresh rate spectrum, Looks the business, Excellent adjustments...
Bad The price...
Bottom line G-Sync technology on a 27in, 2,560x1,440-resolution monitor makes a lot of sense for gamers who have a high-end video card in their rig. Something like a GeForce GTX 980 Ti or Titan X is able to push healthy framerates in all games, so whilst the 40-60fps...
0%
pokde.net
Updated:
2017-05-10 01:48:05
Back in the day, buying a monitor was easy. Just find a monitor with the resolution you want and if it fits your budget, there you go. Your new display. Nowadays it's getting difficult in searching for the ideal monitor for you since there are lots of new...
Good IPS panel, 144Hz refresh rate and can be overclock at 165Hz, Great color production, ULMB and G-Sync ready, Great aesthetic design...
Bad Pricey, USB hub is quite difficult to access...
Bottom line ASUS ROG Swift PG279Q is the best gaming monitor available in the market, with up to 165Hz refresh rate and G-Sync ready, the experience is very subtle...
90%
tftcentral.co.uk
Updated:
2017-05-16 01:43:36
Very few displays reach the status of being legendary in the market, but the Asus ROG Swift PG278Q has been so popular since its release in July 2014 that it is simply known by many now as the "ROG Swift". It's still one of the best gaming screens on...
Good Excellent gaming performance - G-sync, ULMB, fast response times, high refresh rate, no lag, Good default setup, All round performance from IPS panel surpasses TN Film gaming screens...
Bad Glow on dark content is remaining issue of IPS panels, Overclocking refresh rate not much more than a gimmick, Still limited in connectivity and scaler support compared with FreeSync models...
Bottom line We know how excited people were to get a detailed review of this monitor as quickly as possible, so we worked overtime to bring you this quickly as we could. If you enjoy the review and like our work, we would welcome a donation to the site to help us con...
0%
hungrygeeks.ph
Updated:
2019-12-10 02:13:11
A gaming desktop is a niche target market as gaming enthusiasts mostly purchase DIY units. This 2018 we have the G21 Huracan that can provide top gaming-class PC performance in under a 13-liter chassis. This concept started last 2014 with the GR8 that is...
Bottom line At the end, the ASUS ROG G21 Huracan and the PG279Q deliver high-end performance for gaming enthusiasts or even video content creators. If you are in need of a PC that must be portable like constant traveling, we think the Huracan is one unit that must be...
0%
overclock3d.net
Updated:
2016-11-02 01:14:25
The ASUS ROG Swift range of monitors has delighted us in recent times, with a whole range of products from the super-wide, gorgeous and expensive PG378Q through 4K offerings and up to today's review of the PG279Q.As you might guess from the name this is a...
Bottom line Much of our thoughts on the PG279Q echo those we have had about previous ASUS ROG Swift displays. The most obvious thing is how good this looks even when it's turned off. The combination of a thin bezel that has been subtly rounded gives the whole monitor...
0%
tomshardware.com
Updated:
2016-11-02 01:14:39
Asus turns to AU Optronics for an AHVA panel in the 27-inch size running at QHD resolution. Native refresh is 144Hz but an overclock option is incorporated into the OSD that allows rates up to 16...
Good Stable at 165Hz, GSync, Bright sharp picture, Saturated color, GamePlus, OSD joystick controller, Styling, Solid build quality...
Bad Significant light output reduction in ULMB mode, Calibration required for best image quality, Expensive...
Bottom line Asus' new addition to its ROG line isn't perfect but it certainly delivers on its promise. With a sharp and bright IPS panel, 165Hz and G-Sync, the PG279Q has everything an enthusiast could want. It doesn't come cheap but we suspect that buyer's remorse...
0%
t3me.com
Updated:
2016-11-02 01:15:06
Gaming monitors have steadily evolved from just being pricier displays. The Asus ROG Swift PG279Q is an example of a gaming monitor that takes your games to another level. Let's have a look.The PG279Q is a 27-inch gaming monitor that comes with a 2560 x 1...
Good Excellent design, Brilliant colors, Easy to use controls...
Bad Limited video inputs...
Bottom line With excellent color reproduction and a superb refresh rate, the Asus ROG Swift PG279Q sets the standard for gaming monitors everywhere...
80%
hothardware.com
Updated:
2016-11-02 01:15:26
Thanks to the emergence of NVIDIA's G-SYNC, AMD's FreeSync, i.e Adaptive Sync, 4K resolutions and various other display technologies, we've had the pleasure of evaluating a number of new monitors recently. One of our favorites from this past year was the...
Good High Refresh Rates, Great Looks, IPS Panel, G-SYNC Support, Multiple Inputs, Physical Buttons For OSD, Thin Bezel...
Bad Price Premium, 165Hz G-SYNC Requires GTX 960 Or Better...
Bottom line Just in case it wasn't obvious up to this point, we really dig the ASUS ROG SWIFT PG279Q. Perusing the specifications alone should make most gamers swoon—an IPS panel with an anti-glare matte finish, 165Hz max refresh rate, DP and HDMI inputs, a 2560x1440...
90%
pcper.com
Updated:
2016-11-02 01:15:29
The PG278Q was easily the best G-Sync monitor on the market for quite a long time. It offered performance, features and quality that very few other monitors could match, and it did it all while including support for NVIDIA's G-Sync variable refresh rate t...
Bottom line Every once in a while we update what we call our "reference display" at the PC Perspective offices, which is the monitor that we keep on hand to compare to every other monitor that comes after it. The original ROG Swift held that position for a while but...
0%
HEXUS.net
Updated:
2016-11-02 01:15:32
Asus has been attempting to create the ultimate gaming monitor for a while now. The ingredients are simple enough: gamers need a decent-sized screen equipped with a relatively high resolution. Add to this a high refresh rate, some form of framerate-matchi...
Good Excellent for gaming, GSync technology works very well, Huge refresh rate spectrum, Looks the business, Excellent adjustments...
Bad The price...
Bottom line G-Sync technology on a 27in, 2,560x1,440-resolution monitor makes a lot of sense for gamers who have a high-end video card in their rig. Something like a GeForce GTX 980 Ti or Titan X is able to push healthy framerates in all games, so whilst the 40-60fps...
0%
monitornerds.com
Updated:
2017-09-28 01:27:21
You can play a game on any monitor, but if you want it to look awesome and feel smooth, you are going to need a dedicated gaming display. Asus PG279Q tries to crown itself as the king in that category. But its price sets a high bar. This monitor makes its...
98%
topnewreview.com
Updated:
2018-04-06 02:24:27
We're all familiar with CPU, GPU and memory overclocking, but over the last few years another PC component has been at the heart of a niche group of tweakers. It turns out that several very affordable Korean monitors are highly overclockable, with the abi...
100%
overclock3d.net
Updated:
2019-12-10 02:13:20
We always love these OverKill 3D reviews. So often we're constrained by reviewing the individual item in a manner where it can be compared like for like with its contemporaries, and because of that we never get to see what could be done if money was no ob...
Bottom line If you clicked on the links on the first page to our reviews of the hardware utilised for today's OverKill 3D review then you'll know that we love both of them individually. Combining them all into one gigantic gaming experience doesn't lessen their brill...
0%
gadgetreview.com
Updated:
2020-07-17 09:22:29
We're sorry, this product is temporarily out of stockThe Asus ROG Swift PG279Q is a top of the range gaming monitor with tremendous performance and excellent graphics quality. This 27-inch monitor features full 2K resolution, and a blistering 165Hz refres...
Good Fantastic image quality w/ high color accuracy, Supports Nvidia G-Sync technology, 165Hz Ultra-high refresh rate...
Bad Tiny speakers, High Price...
Bottom line The Asus PG279Q is a G-sync monitor with some impressive features. Despite its high price, it delivers fantastic visuals and quick response times unmatched by most other monitors out there. The only minor gripe with this monitor is the small speakers, whi...
91%
gadgetreview.com
Updated:
2020-07-27 04:33:44
The Asus ROG PG279Q is the kind of gaming monitor you want if you aren't ready to drop cash on 4K, but still want higher refresh rates and better quality than 1080p.Gaming at 165Hz is what dreams are made of. That smooth transition from frame to frame, pr...
Good 60, 120, 144, & 165Hz refresh rate, NVIDIA G-Sync reduces screen tearing, Great choice for multi-display setup...
Bad Doesn't have HDMI 2.0, Doesn't have DisplayPort 1.4, Expensive...
Bottom line The Asus ROG PG279Q is so comfortable at 1440p. You'll get a big boost in quality, especially with a high refresh rate of 165Hz with the option to dip below, and NVIDIA's G-Sync technology handling screen tearing and stuttering.The Asus ROG PG279Q doesn't...
90%
gadgetreview.com
Updated:
2020-11-25 02:17:06
The Asus ROG PG279Q gaming monitor provides ideal viewing for the ultimate gaming experience, combining a 27” screen size with Nvidia G Sync technology, Asus Eye Care technology, & a refresh rate of up to 165hz into a single gaming monitor held up by a ti...
Good 4ms Response Time, Has Nvidia G Sync Technology, Very Little Input Lag...
Bad Backlight Bleed...
Bottom line The Asus ROG PG279Q has definitely earned its title as the best 120hz gaming monitor available. Competitively priced with excellent performance, you can't beat the value the PG279Q provides. The only downfall of this monitor is a small amount of backlight...
96%