location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL UltraSharp U2717D LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
UltraSharp
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U2717D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-AIDD show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 137376
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:56:59
The date of the most recent change of this product data-sheet in Icecat.
Carbon Footprint (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL UltraSharp U2717D LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business 68.6 cm (27") LED IPS
  • - Quad HD 2560 x 1440 pixels
  • - 8 ms 350 cd/m² 1000:1
  • - 26 W
Warranty: 3Yr Basic with Advanced Exchange - Minimum Warranty
Long product name DELL UltraSharp U2717D LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black :
The long product name of DELL UltraSharp U2717D LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

27" IPS LED (2560x1440), 1000:1, 350 cd/m2, 8 ms, 178°/178°, 16.7M, 4.5 kg
More>>>
DELL UltraSharp U2717D LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black:
The official description of DELL UltraSharp U2717D LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Beauty without borders.
The Dell UltraSharp 27 InfinityEdge Monitor | U2717D takes your view to the edge with 43% less black borders than Dell’s previous 27” monitor.

Seamless and precise:
The World's first InfinityEdge Monitor has the world's thinnest borders on all sides of the screen, creating an almost seamless multi-monitor view.

Designed with purpose:
Multiple customization options allow you to adjust your monitor to best fit the way you work.

Unmatched reliability:
Get complete peace of mind with Dell’s Premium Panel Guarantee and Advanced Exchange Service.

Short summary description DELL UltraSharp U2717D LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black:
This short summary of the DELL UltraSharp U2717D LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL UltraSharp U2717D, 68.6 cm (27"), 2560 x 1440 pixels, Quad HD, LED, 8 ms, Black

Long summary description DELL UltraSharp U2717D LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black:
This is an auto-generated long summary of DELL UltraSharp U2717D LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black based on the first three specs of the first five spec groups.

DELL UltraSharp U2717D. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 8 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
68.6 cm (27")
Display resolution *
2560 x 1440 pixels
HD type *
Quad HD
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Response time
8 ms
Display surface
Matt
Screen shape *
Flat
Supported graphics resolutions
2560 x 1440
Supported video modes
480i, 480p, 576i, 576p, 720p, 1080i, 1080p, 1440p
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
SmartResponse
6 ms
Pixel pitch
0.2331 x 0.2331 mm
Horizontal scan range
30 - 88 kHz
Vertical scan range
50 - 75 Hz
Viewable size, horizontal
57 cm
Viewable size, vertical
33.6 cm
Colour gamut
99%
3D
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black
Certification
TCO, RoHS
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
Number of upstream ports
1
USB Type-A downstream ports quantity
4
DVI port
No
HDMI ports quantity
1
DisplayPorts quantity
2
Mini DisplayPorts quantity
1
Audio output
Yes
AC (power) in
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Ergonomics
Height adjustment
13 cm
Pivot
Yes
Pivot angle
0 - 180°
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
On Screen Display (OSD)
Yes
Power
Power consumption (typical) *
26 W
Power consumption (standby) *
0.5 W
Power consumption (max)
74 W
Power consumption (off)
0.3 W
Power consumption (PowerSave)
21.7 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
1.7 A
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 90%
Operating altitude
0 - 5000 m
Non-operating altitude
0 - 12192 m
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort, USB
Manual
Yes
Weight & dimensions
Width (with stand)
611.3 mm
Depth (with stand)
200.3 mm
Height (with stand)
540.2 mm
Weight (with stand)
7.3 kg
Width (without stand)
611.3 mm
Depth (without stand)
48.3 mm
Height (without stand)
355.6 mm
Weight (without stand)
4.5 kg
Packaging data
Package weight
9.9 kg
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Thin Client
Thin client installed
No
Other features
Display
LED
On/off switch
Yes
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 07:20:36
Uk has collected 26 expert reviews for DELL UltraSharp U2717D LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
pcgamesn.com
Updated:
2017-05-16 01:51:19
Monitor stands are rubbish. No matter if you've got a beautifully-designed display in all other regards chances are the thing that keeps it upright on your desktop ruins the whole aesthetic. So, what about ditching the stand altogether?Read more: check ou...
Bottom line The Dell U2717DA is a very understated monitor. Everything about it is restrained, from the simple, recessed 7.3mm bezel to the mostly anonymous stand. And that's to its credit. You don't want to be distracted in-game by showy LEDs, chunky bezels or massi...
70%
tftcentral.co.uk
Updated:
2017-05-16 01:51:19
The Dell UltraSharp range has been one of the most popular ranges of displays for over 10 years now. Dell seem to update their models and add new options to the range every year or two and we've reached the time where they've decided to refresh most o...
Good Improved factory calibration and contrast ratio over old U2715H, Decent infinity edge design, connections and stand, Good all round performance thanks to IPS-type panel...
Bad Lag is a little higher than we had hoped, Typical IPS glow levels maybe off-putting to some users, No significant improvements really over old U2715H...
Bottom line Dell haven't changed a huge amount with the new U2717D compared with the old U2715H but there are a few differences of note. The new model has a zero frame design around all sides which looks attractive and smart, and we think we like the new darker silve...
0%
uk.hardware.info
Updated:
2018-05-10 02:10:18
There is a type of monitor that does not cost much more than a standard model but does offer much more work space. Experts know about it, but because they don't have a very recognisable name, they are often missed by those looking for a new, affordable di...
0%
musicphotolife.com
Updated:
2017-03-01 07:20:36
After 3 years, my Dell U2713H, which I reviewed and then bought one myself, died, but it's not the first time. A year ago, the capacitor blew up, and thanks to the premium exchange warranty, I received a replacement unit within days. Then on May, just one...
80%
pcmag.com
Updated:
2017-03-01 07:20:36
Dell's UltraSharp monitors have long been known for their solid performance and minimalist good looks, and the latest addition to the family, the UltraSharp 27 InfinityEdge Monitor U2717D ($719.99), is no different. This 27-inch display uses an In-Plane S...
Good Very good performance, Bezel-free design, Highly adjustable stand, Good port selection...
Bad Expensive, No advanced color settings...
Bottom line The Dell U2717D is a 27-inch In-Plane Switching (IPS) monitor that delivers accurate colors, wide viewing angles, and very good grayscale performance, but lacks advanced color controls and is priced higher than competitors...
80%
monitornerds.com
Updated:
2017-10-06 01:16:00
The Dell U2717D is a bezel-free QHD monitor designed to offer accurately vibrant and crisp images with a reliable, long-lasting exterior. This product comes well-equipped to match the needs of executives and professionals who want an upsized resolution an...
Bottom line The Dell U2717D is an excellent example of a prosumer monitor with superb performances for both out of the box users and enthusiasts who are willing to calibrate. The default settings weren't ideal for everyday use, but maximizing the capabilities of this...
92%
techaeris.com
Updated:
2017-11-10 03:08:57
The norm these days seems to be going with thinner bezels on everything from phones to laptops and monitors. Our Dell U2717D review takes a look at the Dell UltraSharp 27 InfinityEdge LCD QHD monitor. Read on to see how it performs under regular daily use...
Good Pretty sleek, thin design, Clear, crisp, accurate colour display, 60 or 75Hz refresh rate, Adjustable, Rotatable for portrait use, Thin edges/bezels, 3-year Dell Premium Panel Guarantee included, Plenty of input options, MST support...
Bad Back ports can be a bit of a pain to access...
Bottom line If you're looking for a larger QHD resolution monitor with great colour representation, the Dell UltraSharp 27 InfinityEdge monitor offers just that at a reasonable price. For these reasons, it's earned itself a Top Pick of 2017 Award here at Techaeris.*W...
96%
gadgetreview.com
Updated:
2018-03-30 02:36:51
The Dell U2717D UltraSharp is the latest entry into one of the company's longest running line of monitors, and this time it's back with the company's other patented screen-assist, InfinityEdge. The nearly bezel-less design gives the U2717D a sleeker, more...
Bottom line Dell's latest U2717D refresh of its most popular monitor lineup is a solid, if slightly underwhelming entry into the UltraSharp family of displays. Its InfinityEdge design is cool to look at, and really does give the content on-screen more of a seamless f...
74%
laptopmedia.com
Updated:
2020-04-28 04:07:31
And it is not just marketing – the U2717D features a 60Hz 1440p panel with extremely thin bezels all around the display. Another selling point of the laptop is its supposed 99% of sRGB coverage and average dE of below 2.0, which should be mouthwatering fo...
Good Optimal size for desktop computing, High resolution, resulting in crisp image, Well populated OSD menu, Adjustable height, tilt, swivel, and pivot, Complete sRGB color gamut coverage and standard-matching dE values, Decent port selection for the price ran...
Bad Lacks some I/O that connects to an older machinery, Insufficient uniformity of the colors in the bottom...
Bottom line What did we learn? One thing we know for sure, this monitor is very comfortable to use for a lot of different scenarios. And the main reason for that (design-wise) is the stand. As it offers all kinds of movements – swivel, height adjustment, tilt, pivot...
0%
pcmag.com
Updated:
2020-06-10 03:31:09
Dell's UltraSharp monitors have long been known for their solid performance and minimalist good looks, and the latest addition to the family, the UltraSharp 27 InfinityEdge Monitor U2717D ($719.99), is no different. This 27-inch display uses an In-Plane S...
Good Very good performance, Bezel-free design, Highly adjustable stand, Good port selection...
Bad Expensive, No advanced color settings...
Bottom line The Dell U2717D is a 27-inch In-Plane Switching (IPS) monitor that delivers accurate colors, wide viewing angles, and very good grayscale performance, but lacks advanced color controls and is priced higher than competitors...
80%
Country Distributor
United Kingdom 2 distributor(s)
Disclaimer DELL UltraSharp U2717D LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black:
Disclaimer

Actual configuration might differ from illustration