Solis 960.86 coffee grinder 100 W Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36487
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Solis 960.86 coffee grinder 100 W Silver:

Solis 960.86, 250 g, Silver, Plastic, 100 W, 1.6 kg, 170 mm

Long summary description Solis 960.86 coffee grinder 100 W Silver:

Solis 960.86. Coffee beans capacity: 250 g, Product colour: Silver, Material: Plastic. Power: 100 W. Weight: 1.6 kg, Width: 170 mm, Depth: 135 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.