Epson logo

Epson WorkForce WF-100W inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106494
Info modified on:
10 Mar 2024, 10:10:44
Bullet Points Epson WorkForce WF-100W inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi:
  • - Portable printing: Lightweight, compact design
  • - Rechargeable battery: Plug into any USB port or recharge with the bundled AC adaptor
  • - Wi-Fi & Wi-Fi Direct: Print wirelessly wherever you are
  • - Quality results: Pigment inks ensure top results
  • - User-friendly: Hassle-free with simple set-up
Long product name Epson WorkForce WF-100W inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi:

5760x1440 DPI, Letter Legal, 300 g/m², 45 dB(A), Wi-Fi Direct, 802.11b/g/n, USB 2.0 Micro-B, 1.6 kg, Black

Epson WorkForce WF-100W inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi:

Portable A4 printing

Print anywhere with Epson's smallest and lightest wireless A4 inkjet printer that can be charged on the go via USB.

This is the portable printer you've been waiting for. Epson's first-ever A4 portable printer is great for professionals who need to print invoices, contracts and more while working remotely. Small and light, this inkjet printer features an integrated battery, an LCD screen, Wi-Fi and Wi-Fi Direct® conectivity, and compatibility with Apple AirPrint, Google Cloud Print and Epson iPrint.

Portable printing

Epson's smallest and lightest wireless A4 inkjet printer, the WF-100W has a built-in battery that can be recharged anywhere via USB. It's small and compact, measuring just 309x154x61mm and weighing 1.6kg. Its wireless connectivity means the WF-100W cuts out all cables, allowing it to be used hassle-free both in clients' homes or in a vehicle.

High quality

The quality of this printer is reflected in the quality of the printouts. In fact, it is the only portable printer that uses pigment inks for all colours for durable, smudge-free results.

Convenient

Compatible with Apple AirPrint1 and Google Cloud Print for wireless printing, the WF-100W also benefits from Epson Connect. As well as the Epson iPrint app for wireless printing from most tablets or smartphones, Epson Connect also includes Email Print, which means you can print from anywhere in the world.

Efficient

The WF-100W delivers an ISO print speed of 7ppm in black and 4ppm in colour and has an ink yield of up to 250 pages in black and 200 in colour. With a 3.7cm LCD screen, it's always easy to set-up a Wi-Fi connection without the need for a PC, and to check ink supply levels.

Short summary description Epson WorkForce WF-100W inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi:

Epson WorkForce WF-100W, Colour, 5760 x 1440 DPI, 1, A4, 14 ppm, LCD

Long summary description Epson WorkForce WF-100W inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi:

Epson WorkForce WF-100W. Colour, Number of print cartridges: 1. Maximum resolution: 5760 x 1440 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 14 ppm. Display: LCD. Wi-Fi. Product colour: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.