Western Digital logo

Western Digital WD TV HD Media Player Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29589
Info modified on:
07 Mar 2024, 15:34:52
Long product name Western Digital WD TV HD Media Player Black:

WD TV HD Media Player

Short summary description Western Digital WD TV HD Media Player Black:

Western Digital WD TV HD Media Player, Black, BMP, GIF, PNG, H.264, MKV, Xvid, AAC, FLAC, MKA, MP3, OGG, WMA, FAT32, HFS+, NTFS, USB 2.0

Long summary description Western Digital WD TV HD Media Player Black:

Western Digital WD TV HD Media Player. Product colour: Black, Image formats supported: BMP, GIF, PNG, Video compression formats: H.264, MKV, Xvid. Supported file systems: FAT32, HFS+, NTFS. Interface: USB 2.0. Power requirements: 100-240 VAC, 50/60 Hz. Weight: 303 g, Dimensions (WxDxH): 125.5 x 100 x 40 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.