HP logo

HP 304 Black Original Ink Cartridge

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2800278
Info modified on:
20 Oct 2024, 04:03:35
Bullet Points HP 304 Black Original Ink Cartridge:
  • - Original HP 304 Ink Cartridges deliver legendary HP print quality.
  • - HP 304 ink cartridges work with: HP DeskJet 2622, 2630, 2632, 2633, 3750, 3760, 3762, 3764; HP ENVY 5020, 5030, 5032
  • - 1 Black (~120 pages)
  • - Tested Original HP ink cartridges printed more than 2X the pages, on average, than non-HP.
  • - Quality prints you can take pride in
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Ideal for creating colour photos and everyday documents with consistent, high-quality results for the life of your cartridge – for an affordable price.
  • - Depend on Original HP 304 Ink Cartridges designed specifically for your HP printer.
  • - What's in the box: Ink cartridge
Warranty:
HP’s ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 304 Black Original Ink Cartridge:

304 Black Original Ink Cartridge

HP 304 Black Original Ink Cartridge:

Ideal for creating colour photos and everyday documents with consistent, high-quality results for the life of your cartridge – for an affordable price.

Create high-quality colour photos and everyday documents with low-cost HP Original ink cartridges. These dependable cartridges deliver consistent results, so you can print vivid colour and crisp text for the life of your cartridge.

Short summary description HP 304 Black Original Ink Cartridge:

HP 304 Black Original Ink Cartridge, Standard Yield, Black, Pigment-based ink, 4 ml, 1 pc(s), 120 pages

Long summary description HP 304 Black Original Ink Cartridge:

HP 304 Black Original Ink Cartridge. Cartridge capacity: Standard Yield, Black ink type: Pigment-based ink, Black ink volume: 4 ml, Printing colours: Black, Quantity per pack: 1 pc(s), Black ink page yield: 120 pages

Reasons to buy
Video
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.