DELL logo

DELL UltraSharp U2412M LED display 61 cm (24") 1920 x 1200 pixels WUXGA Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
200248
Info modified on:
07 Feb 2024, 08:32:34
Warranty:
3Yr Basic with Advanced Exchange - Minimum Warranty
Long product name DELL UltraSharp U2412M LED display 61 cm (24") 1920 x 1200 pixels WUXGA Black:

24" IPS LED Full HD (1920x1200), 300 cd/m², 16.78M, 8ms, 16:9, DVI/VGA, Black

DELL UltraSharp U2412M LED display 61 cm (24") 1920 x 1200 pixels WUXGA Black:

Whether for work or for play, the DellTM UltraSharpTM U2412M can deliver an unmatched viewing experience.
- Clearly outstanding: Watch your graphics come to life on a vast 24"(61 cm) LED-backlit screen featuring a crystal-clear 1920x1200 resolution on a 16:10 widescreen aspect ratio so you can’t lose screen area just because your customized applications support a different resolution.
- Contrasting view: Get ready for blur-free viewing with 2 million:1 (typical) high dynamic contrast ratio and 8ms with overdrive gray-to-gray (typical) response time that helps ensure crisp, sharp and ghost-free images.
- Colourful character: Enjoy an amazing range of rich, dramatic and accurate colours, thanks to IPS technology designed to give you colour consistency across a broad viewing angle and a wide colour gamut at 82% (typical).

Your monitor, your style.
The ultimate in flexibility and customizability, the U2412M monitor can be adjusted to suit your workspace, tailored to suit your viewing preferences, and with its wide viewing angle, it can be viewed from almost any position.

- Height adjustability: Raise or lower the U2412M to suit your workspace and your personal style with 115mm of height adjustability.
- Versatile connectivity: Connect a keyboard, mouse and other peripherals via USB ports, DisplayPort and DVI ports that can deliver outstanding image quality when viewing HD content.
- Maximum flexibility: Position your monitor just the way you like with comfort-enabling features like tilt, swivel and rotate. IPS (in-plane switching) technology helps ensure a great view from almost any angle.
- Supreme adaptability: Make colours cooler or warmer to suit your preference with the colour temperature slider, while ‘Text mode’ automatically adjusts screen brightness to 150 nits, ideal for reading text.

Environmental compliance:
The U2412M meets ENERGY STAR® 5.1, EPEAT Gold and TCO Certified Displays 5 standards, and is also CECP and CEL compliant

Power management:
PowerNap allows you to control monitor brightness level or to put it in sleep mode to conserve power, and Dynamic dimming software automatically dims onscreen brightness when displayed images are overly bright or white. You can even activate the energy usage bar to see the U2412M’s energy consumption.

Responsible construction:
The U2412M is made of environmentally responsible materials, consisting of an arsenic-free and mercury-free LED panel and halogen-free laminates in its circuit boards, designed to consume less energy than a conventional monitor.

Short summary description DELL UltraSharp U2412M LED display 61 cm (24") 1920 x 1200 pixels WUXGA Black:

DELL UltraSharp U2412M, 61 cm (24"), 1920 x 1200 pixels, WUXGA, LED, 8 ms, Black

Long summary description DELL UltraSharp U2412M LED display 61 cm (24") 1920 x 1200 pixels WUXGA Black:

DELL UltraSharp U2412M. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, HD type: WUXGA, Display technology: LED. Display: LED. Response time: 8 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Distributors
Loading...
Disclaimer DELL UltraSharp U2412M LED display 61 cm (24") 1920 x 1200 pixels WUXGA Black 210-AGYR:
Actual configuration might differ from illustration
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.